location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover U3493 vacuum Dry&wet 1900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3493
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3493
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:15:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover U3493 vacuum Dry&wet 1900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1900 W Blue
  • - Dry&wet
  • - HEPA Filtering
  • - Dust container full indicator Operating radius: 13 m
More>>>
Short summary description Hoover U3493 vacuum Dry&wet 1900 W:
This short summary of the Hoover U3493 vacuum Dry&wet 1900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover U3493, 1900 W, Dry&wet, HEPA, Filtering, Blue

Long summary description Hoover U3493 vacuum Dry&wet 1900 W:
This is an auto-generated long summary of Hoover U3493 vacuum Dry&wet 1900 W based on the first three specs of the first five spec groups.

Hoover U3493. Maximum input power: 1900 W. Cleaning type: Dry&wet. Vacuum air filtering: HEPA, Dirt separating method: Filtering. Product colour: Blue

Power
Suction power
280 AW
Maximum input power *
1900 W
Design
Cleaning type *
Dry&wet
Product colour *
Blue
Filter
HEPA
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
Operating radius
13 m
Ergonomics
Cord length
8 m
Dust container full indicator *
Yes
Weight & dimensions
Weight
6.9 kg
Other features
Dimensions (WxDxH)
300 x 325 x 1045 mm
Brand Image Product code Product Stock Price from
Bestron

Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W
(show image)
DT1400R DT1400R Vacuum cleaner Turbine 0.00
(excl. VAT)
0 (incl. VAT)