location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestron Check ‘Bestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT1400R Vacuum cleaner Turbine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT1400R
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:41:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 L 1400 W Red
  • - Dry&wet
  • - HEPA Filtering 83 dB
  • - Cord storage
Long product name Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W :
The long product name of Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT1400R Vacuum cleaner Turbine
More>>>
Short summary description Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W:
This short summary of the Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bestron DT1400R Vacuum cleaner Turbine, 1400 W, Dry&wet, 1.2 L, HEPA, Filtering, 83 dB

Long summary description Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W:
This is an auto-generated long summary of Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W based on the first three specs of the first five spec groups.

Bestron DT1400R Vacuum cleaner Turbine. Maximum input power: 1400 W. Cleaning type: Dry&wet, Dust capacity: 1.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 83 dB. Product colour: Red

Brand Image Product code Product Stock Price from
Hoover TC2665 vacuum 2 L Dry 1600 W Hoover TC2665 vacuum 2 L Dry 1600 W
(show image)
TC2665 TC2665 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TW1650 vacuum 2.5 L Dry 1600 W Hoover TW1650 vacuum 2.5 L Dry 1600 W
(show image)
TW1650 TW1650 0.00
(excl. VAT)
0 (incl. VAT)
Hoover U3493 vacuum Dry&wet 1900 W Hoover U3493 vacuum Dry&wet 1900 W
(show image)
U3493 U3493 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TS2064 vacuum Dry 2000 W Hoover TS2064 vacuum Dry 2000 W
(show image)
TS2064 TS2064 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DTU1200S Vacuum cleaner Turbine 1.2 L Dry&wet 1200 W
(show image)
FDVC2000E DTU1200S Vacuum cleaner Turbine 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux ZE2256 vacuum
(show image)
ZE2256 ZE2256 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux Z3341 vacuum Dry 1600 W
(show image)
Z3341 Z3341 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux Z5920HP Dry 1800 W
(show image)
Z5920 Z5920HP 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DTU1800S Vacuum cleaner Turbine Profi 1.7 L Dry&wet 1800 W
(show image)
DTU1800S DTU1800S Vacuum cleaner Turbine Profi 0.00
(excl. VAT)
0 (incl. VAT)
Bestron

Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W
(show image)
DVC1200 DVC1200S Vacuum cleaner 0.00
(excl. VAT)
0 (incl. VAT)