CLUB3D logo

CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub

Data-sheet quality:
created/standardized by Icecat
Product views:
100510
Info modified on:
10 Aug 2024, 09:47:01
Long product name CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub:

Club3D USB 3.0 Hub Type-C to 4x USB3.0 High Speed

CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub:

The SenseVision USB 3.0 Type-C to USB Type-A Data and Charging Hub is a compact
tool which adds four common USB Type-A ports for Data and Power to your
USB Type-C enabled device. It features fully integrated voltage regulators and
Port 5 supports the comprehensive USB Battery Charging Specification 1.2 which
supports the following three (Rapid) Charging modes: SDP, CDP and DCP. With
this Hub, battery charging can now be done safely for a wide range of portable
devices.
The current limit of USB charging is 500mA for USB 2.0 and 900 mA for USB 3.0.
Depending on the device, Rapid Charging features limits between 1000mA and
2000mA. There are three supported USB Charging Modes:
• SDP: Standard Downstream Port (USB 2.0 500mA, USB 3.0 900mA charging + Data)
• CDP: Charging Downstream Port (up to 1500mA for supported devices + Data)
• DCP: Dedicated Charging Port (beyond 1500mA for supported devices, NO Data)
Functionality depends on the USB Host controller in your device.
Features:
• Reversible USB Type-C connector (male)
• Compliant to USB 3.0 Specification, backwards compatible with
USB 2.0 Specification
• USB 3.0 Data and Fast Charging through a single cable
• Supports USB 3.0 SuperSpeed data up to 5Gbps
• Supports USB Battery Charging Specification 1.2 (Port 5)
• Support for Vendor specific Charging Modes
• Works out of the box with Windows, Apple OS X,
Chrome OS, no driver needed
• Works with all USB Type-C enabled devices

Short summary description CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub:

CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, Aluminium, Silver, White, 5 Gbit/s, Operation

Long summary description CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub:

CLUB3D The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A. Product colour: Aluminium, Silver, White, Data transfer rate: 5 Gbit/s, LED indicators: Operation. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10.... Width: 41 mm, Depth: 67 mm, Height: 16 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.