location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection 3590 Photo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection 3590 Photo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B177123
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection 3590 Photo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 3200 x 6400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
Long product name Epson Perfection 3590 Photo :
The long product name of Epson Perfection 3590 Photo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection 3590 NON 3200x6400dpi USB A4
More>>>
Epson Perfection 3590 Photo:
The official description of Epson Perfection 3590 Photo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Perfection 3590 Photo is the quick and easy way to turn your photo collection into a digital album. Scan and restore faded memories from 35mm film, slides and photos, then print, enlarge or archive.

Scanning is made easy with the Epson Perfection 3590 Photo. Just four buttons control the process: Start, Copy, Scan to Email and Scan to PDF. Easy to use, but without compromising on quality, this scanner ensures professional results thanks to 3200dpi optical resolution, 48 bit colour, plus a built-in Transparency Unit (TPU) for positive and negative film scanning. You can also automatically restore images and remove dust with Epson Color Restoration software.

The Epson Perfection 3590 Photo has a built-in Auto Film Loader, which saves you loading the film. Simply place your film on the film ramp, press the scan button and preview your images. You can then either batch scan the entire film or select the images you would like to scan.

Short summary description Epson Perfection 3590 Photo:
This short summary of the Epson Perfection 3590 Photo data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection 3590 Photo, 216 x 297 mm, 3200 x 6400 DPI, 48 bit, 8 sec/page, Flatbed scanner, CCD

Long summary description Epson Perfection 3590 Photo:
This is an auto-generated long summary of Epson Perfection 3590 Photo based on the first three specs of the first five spec groups.

Epson Perfection 3590 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 3200 x 6400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 385 mm, Package depth: 500 mm

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
3200 x 6400 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Flatbed scan speed (b/w, A4)
8 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
385 mm
Package depth
500 mm
Package height
155 mm
Package weight
4.72 kg
System requirements
Minimum system requirements
USB 2.0
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 Professional / XP Home Edition / XP Mac OS X 10.2.7
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
3.2 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
I/O ports
USB
Minimum system requirements for Macintosh
USB
Dimensions (WxDxH)
275 x 419 x 86 mm
Film type
35mm strip film 4 frames 35mm mounted film 3 frames
Scan time
8 s
Power requirements
100 - 120V / 50 - 60Hz
Scan speed (ADF, A4)
30 ppm
Logistics data
Products per pallet
52 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
78 pc(s)
Pallet length (UK)
2.17 m
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:05
Uk has collected 6 expert reviews for Epson Perfection 3590 Photo and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2013-08-05 17:28:04
The 3590 Photo isnt Epsons cheapest scanner. Indeed, the near identical 3490 is £20 cheaper. However, the 3590 has an extra feature that marks it out as something special - its automatic filmstrip loading.Now and again you might want to scan the odd...
Good Scan quality, Scanning times, Value for money , Clever filmstrip loading...
Bad The HP 4370 is cheaper, Some moiré in halftones...
Bottom line The 3590 Photo isnt Epsons cheapest scanner. Indeed, the near identical 3490 is £20 cheaper. However, the 3590 has an extra feature that marks it out as something special - its automatic filmstrip loading.Now and again you might want to scan the odd...
100%
webuser.co.uk
Updated:
2013-08-05 17:28:04
A feature-packed scanner with a built-in adapter for scanning all those slides and negatives youve got sitting in your bottom drawer. more...
Bottom line Our test scans came out a bit dark on the automatic settings. This is nothing that cant be fixed, either by adjusting the scanners settings in one of the other modes or fiddling with the picture in an image processor once youre done, but it would ha...
84%
macworld.com
Updated:
2013-08-05 17:28:04
SummaryPros: Convenient built-in transparency unit with automatic film feeder; includes efficient color-restoration software. Cons: Colors were a touch on the green side. Price as rated: $150 Best Current Price: $79.00 (via ProductFinder) Company: Epso...
70%
pcmag.com
Updated:
2013-08-05 17:28:05
The Epson Perfection 3590 Photo ($149.99 direct) is aimed primarily at people who want to scan photos, but it isnt limited to scanning prints. The claimed 3,200-pixel-per-inch (ppi) optical resolution is more than enough to scan 35-mm slides and neg...
Good Automatic feeder for 35-mm negatives. Color-restore feature revives old photos. Scans directly to PDF format.
Bad No automatic document feeder (ADF). Scans only one slide at a time.
Bottom line The photo-centric 3590 does a good job on prints, a generally acceptable job on film, and makes scanning 35-mm negatives particularly easy...
80%
Brand Image Product code Product Stock Price from
Epson GT-30000 Flatbed scanner 600 x 1200 DPI Epson GT-30000 Flatbed scanner 600 x 1200 DPI
(show image)
B106031GA GT-30000 0.00
(excl. VAT)
0 (incl. VAT)
Epson F-3200 Epson F-3200
(show image)
C11C553021 Epson F-3200 0.00
(excl. VAT)
0 (incl. VAT)
Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI
(show image)
B11B121021 EXPRESSION 1640XL SCANNER 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)