location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis Network Camera 207 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Camera 207
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0235-002
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis Network Camera 207 640 x 480 pixels :
The long product name of Axis Network Camera 207 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Camera 207
More>>>
Short summary description Axis Network Camera 207 640 x 480 pixels:
This short summary of the Axis Network Camera 207 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis Network Camera 207, 1 lx, 1/2 -1/10000 s, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels, 4 MB

Long summary description Axis Network Camera 207 640 x 480 pixels:
This is an auto-generated long summary of Axis Network Camera 207 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis Network Camera 207. Minimum illumination: 1 lx, Camera shutter speed: 1/2 -1/10000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Flash memory: 4 MB, Internal memory: 32 MB. Minimum processor: Pentium III 500 MHz, AMD, Minimum RAM: 128 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:37:50
Uk has collected 1 expert review for Axis Network Camera 207 640 x 480 pixels and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-30 14:37:50
In the world of IP network cameras Axis has an enviable record of delivering more World's firsts than anyone else and it does it yet again by claiming the 207 as the smallest network camera to incorporate MPEG-4 image compression. Size counts in the surve...
Bottom line If a high image quality is more important than pan and tilt functions, the 207 Network Camera is a top choice. You simply won't get any better at this price...
90%
Brand Image Product code Product Stock Price from
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 207 Surveillance Kit 640 x 480 pixels
(show image)
0235-062 207 Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Surveillance Kit 640 x 480 pixels
(show image)
0233-062 210A Surveillance Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)