location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR1031 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR1031 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR1031-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR1031 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 25 W
Long product name Vertiv DSR1031 KVM switch Black :
The long product name of Vertiv DSR1031 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent DSR1031 KVM Switch 8 port
More>>>
Vertiv DSR1031 KVM switch Black:
The official description of Vertiv DSR1031 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 8-port one digital path DSR®1031 KVM over IP switch provides BIOS-level control of all connected servers and serial-based devices, giving you greater access to branch office devices. The switch is specifically designed for you to easily troubleshoot, reboot or even power cycle servers or serial devices in branch offices, avoiding the need for costly on-site service calls.

The DSR1031 switch also includes a USB port for easy access to network devices and external modem support when the network is down. The switch also includes high-resolution video with the Dambrackas Video Compression® algorithm. The DSR1031 switch features an on-board Web interface for access and control of your servers over IP.

DSR KVM over IP switches are IPv6 network compatible. Virtual Media lets you remotely authenticate using Smart Card/CAC readers, load software for file transfers, application and OS patches, and diagnostic testing.

DSView 3 management software gives you a secure method to access and control your servers and network devices from a single interface. Its hub and spoke architecture provides failover access authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.

Short summary description Vertiv DSR1031 KVM switch Black:
This short summary of the Vertiv DSR1031 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR1031 KVM Switch, 1600 x 1200 pixels, 25 W, Black

Long summary description Vertiv DSR1031 KVM switch Black:
This is an auto-generated long summary of Vertiv DSR1031 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv DSR1031 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 25 W. Weight: 2.46 kg

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Black
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
2.46 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100~240V
I/O ports
8 x KVM RJ45 2 x Ethernet RJ-45 1 x management RS-232 1 x serial RS-232 5 x USB 1 x management RJ-45
Dimensions (WxDxH)
431.8 x 205 x 43.7 mm
Compatibility
PCs
Compliance industry standards
EN55022 Class A,EN55024,EN6200-3-2,EN6100-3-3,FCC15
Ports quantity
8
Safety
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:59
Uk has collected 1 expert review for Vertiv DSR1031 KVM switch Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2011-09-25 19:03:59
A pricey but flexible and usable KVM-over-IP solution...
0%
Brand Image Product code Product Stock Price from
Vertiv DSR4020 KVM switch Vertiv DSR4020 KVM switch
(show image)
DSR4020-202 DSR4020 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)