location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49LW340C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49LW340C show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:49
The date of the most recent change of this product data-sheet in Icecat.
Quick Service Guide Manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 49LW340C user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124.5 cm (49") Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:1
  • - ATSC NTSC
  • - Ethernet LAN
  • - VESA mounting 300 x 300 mm
Warranty: 2-Year Limited Warranty (Parts and Labor) | Extended Warranties Available
Long product name LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m² :
The long product name of LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49", 1920 x 1080, FHD TV, Direct LED, 1200 : 1, LG Triple XD Engine, NTSC, ATSC/VSB/Clear QAM, 10W + 10W 2.0ch, LAN, USB, HDMI
More>>>
LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m²:
The official description of LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PUBLIC DISPLAY MODE
From channel selection to energy-saving
features, Public Display Mode allows you
to control the TV settings in your
business area, prevent misuse by
customers, set volume limits, or restore
factory defaults on any TV. You are in control of it all.

USB CLONING
The USB Cloning feature allows you to simply
copy the TV settings onto all TVs using a USB
stick, a process that is fully automated to save
time without having to set each TV one by one.

WELCOME SCREEN
Welcome visitors with a warm greeting message
that includes your business name/logo and now
with a video or both.

Lock Mode
The Lock Mode blocks external input signals for illegal communication, a useful feature for preventing misuse of TVs in facilities such as prisons, mental hospitals and other applicable public spaces.

EXTERNAL SPEAKER OUT
Enhance the entertainment experience
by adding an additional speaker, visitors
to listen to and control the TV audio
from anywhere in your business area,
including restrooms.

Multi IR
Multi IR function eliminates the remote control signal interference between TVs in multiple dwelling rooms. This system will work using the same LG TV model. (Optional 124-213-10 required)

Short summary description LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m²:
This short summary of the LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 49LW340C, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m²:
This is an auto-generated long summary of LG 49LW340C TV 124.5 cm (49") Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

LG 49LW340C. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 300 cd/m², Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
HD type *
Full HD
LED backlighting type
Direct-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080i, 1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
9 ms
Native refresh rate
60 Hz
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Smart TV *
No
Audio
RMS rated power *
20 W
Sound modes
Game, Music, News, Sports, Standard
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Picture processing technology
LG Triple XD Engine
24p support
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Management features
Auto power off
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
RoHS, cUL, NOM, Energy Star 7.0
Technical details
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1106.9 mm
Depth (with stand)
215.9 mm
Height (with stand)
702.8 mm
Weight (with stand)
12.1 kg
Width (without stand)
1106.9 mm
Depth (without stand)
70.4 mm
Height (without stand)
644.9 mm
Weight (without stand)
12 kg
Packaging data
Package width
1059.9 mm
Package depth
151.9 mm
Package height
659.9 mm
Package weight
11.7 kg
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)