location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43LW340C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43LW340C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192200227 show
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 43LW340C user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 109.2 cm (43") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 9 ms 1200:1
  • - ATSC NTSC
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
Long product name LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W :
The long product name of LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", Direct LED, 1920x1080 (FHD), 300 cd/m², 16:9, 1200:1, HDMI, USB, LAN, HTNG / HDMI-CEC, NTSC / ATSC, VESA 200mm x 200mm
More>>>
LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W:
The official description of LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG Public Display TV's are designed to enhance any business application. The LW340C has a simple user-friendly interface, superb images and video that helps facilitate any communications between businesses and their target audiences.

PUBLIC DISPLAY MODE

From channel selection to energy-saving features, Public Display Mode allows you to control the TV settings in your business area, prevent misuse by customers, set volume limits, or restore factory defaults on any TV. You are in control of it all.

USB CLONING

The USB Cloning feature allows you to simply copy the TV settings onto all TVs using a USB
stick, a process that is fully automated to save time without having to set each TV one by one.

WELCOME SCREEN

Welcome visitors with a warm greeting message that includes your business name/logo and now with a video or both.

LOCK MODE

The Lock Mode blocks external input signals for illegal communication, a useful feature for preventing misuse of TVs in facilities such as prisons, mental hospitals and other applicable public spaces.

EXTERNAL SPEAKER OUT

Enhance the entertainment experience by adding an additional speaker, visitors to listen to and control the TV audio from anywhere in your business area, including restrooms.

Short summary description LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W:
This short summary of the LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 43LW340C, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W:
This is an auto-generated long summary of LG 43LW340C hospitality TV 109.2 cm (43") Full HD 300 cd/m² Black 20 W based on the first three specs of the first five spec groups.

LG 43LW340C. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Video formats supported: DIVX HD, MPEG, Audio formats supported: AAC, AC3, HE-AAC, LPCM. RMS rated power: 20 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz

Display
Display diagonal *
109.2 cm (43")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
LED backlighting type
Direct-LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Response time
9 ms
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Picture processing technology
LG Triple XD Engine
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot type
Kensington
Performance
Smart TV *
No
Video formats supported
DIVX HD, MPEG
Audio formats supported
AAC, AC3, HE-AAC, LPCM
Hospitality features
USB cloning
Yes
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
RS-232 ports
1
RF ports quantity
1
Ports & interfaces
PC in (D-Sub)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Sound modes
Game, Movie, Music, News, Sports, Standard
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
Yes
Power
Power consumption (standby)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
UL / FCC / RoHS, cUL, NOM, Energy Star 7.0
Weight & dimensions
Width (without stand)
974 mm
Depth (without stand)
70.3 mm
Height (without stand)
571 mm
Weight (without stand)
9.2 kg
Packaging data
Package width
1060 mm
Package depth
152 mm
Package height
660 mm
Package weight
11.7 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85287280
Other features
HDCP
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)