location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3M86AA#UUZ?S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 24 W
Long product name HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27es 68.58 cm (27") Monitor
More>>>
HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our thinnest LCD display yet1 has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price.

Our thinnest LCD display yet

Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.1

Stunning from edge-to-edge
- With ultra-wide viewing angles and vivid 1920 x 1080 resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.

True-to-life color
- When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.

Short summary description HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27es, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP 27es. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-10-04 01:19:29
Uk has collected 1 expert review for HP 27es computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%