"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69"
"","","31977985","","HP","T3M86AA#UUZ?S","31977985","","Computer Monitors","222","","","27es","20240314195222","ICECAT","1","47254","https://images.icecat.biz/img/gallery/ac3a2f16a0319a353ae9c80b04836ef3.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/ac3a2f16a0319a353ae9c80b04836ef3.jpg","https://images.icecat.biz/img/gallery_mediums/ac3a2f16a0319a353ae9c80b04836ef3.jpg","https://images.icecat.biz/img/gallery_thumbs/ac3a2f16a0319a353ae9c80b04836ef3.jpg","http://objects.icecat.biz/objects/mmo_31515854_1468393605_9376_30247.pdf","","HP 27es computer monitor 68.6 cm (27"") 1920 x 1080 pixels Full HD Black, Silver","27es 68.58 cm (27"") Monitor","HP 27es, 68.6 cm (27""), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver","HP 27es. Display diagonal: 68.6 cm (27""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver","Our thinnest LCD display yet1 has a sleek design that's easy on the eyes. And the crisp, vibrant view from almost any angle comes at an ultra-affordable price. \n\nOur thinnest LCD display yet\n\n Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.1\n\nStunning from edge-to-edge\n- With ultra-wide viewing angles and vivid 1920 x 1080 resolution, this edge-to-edge display delivers an expansive entertainment experience for seamless multiple display setups.\n\nTrue-to-life color\n- When the colors on your display are indistinguishable from real life, the result is a beautifully vivid picture. With Technicolor Color Certification, color accuracy is assured every time.","https://images.icecat.biz/img/gallery/ac3a2f16a0319a353ae9c80b04836ef3.jpg|https://images.icecat.biz/img/gallery/a57c927219275a917e0704c64f5d9f1a.jpg|https://images.icecat.biz/img/gallery/dbd7fa1649e9d56e8dc79cdb80c68bac.jpg|https://images.icecat.biz/img/gallery/85c304c5df91b05042e9655d6d51124b.jpg|https://images.icecat.biz/img/gallery/e71df9665069db70742520cc4ea3d919.jpg","1750x1285|1750x1285|1750x1285|1750x1285|1750x1285","||||","","","","","","","","","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Panel type: IPS","Response time: 7 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.311 x 0.311 mm","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black, Silver","Ports & interfaces","Built-in USB hub: No","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 2","HDCP: Yes","Ergonomics","VESA mounting: No","Cable lock slot: Yes","Height adjustment: No","Tilt adjustment: Yes","Tilt angle range: -5 - 25°","Power","Power consumption (typical): 24 W","Power consumption (standby): 0.2 W","Power consumption (max): 29 W","Power consumption (off): 0.14 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 34 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (with stand): 620.9 mm","Depth (with stand): 194.5 mm","Height (with stand): 455.6 mm","Weight (with stand): 3.79 kg","Width (without stand): 620.9 mm","Depth (without stand): 35.6 mm","Height (without stand): 371.6 mm","Weight (without stand): 3.39 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Other features","Country of origin: China","Display: LED","On/off switch: Yes","TV tuner integrated: No","Thin Client","Thin client installed: No","Other features","Energy efficiency class (old): A+"