location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv CCM1650 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCM1650 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCM1650-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv CCM1650 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - 1600 x 1200 pixels
  • - 45 W
Long product name Vertiv CCM1650 KVM switch Rack mounting Black :
The long product name of Vertiv CCM1650 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent CCM1650 Appliance 16 port KVM over IP
More>>>
Vertiv CCM1650 KVM switch Rack mounting Black:
The official description of Vertiv CCM1650 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent® CCM1650 console management appliance provides secure serial over IP console access. This 16-port console manager expands Avocent DS Series patented, field-proven KVM over IP technology with secure access to local or remote serially-managed devices. DSView® 3 management software provides easy local or remote management of CCM appliances.

Short summary description Vertiv CCM1650 KVM switch Rack mounting Black:
This short summary of the Vertiv CCM1650 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv CCM1650 KVM Switch, 1600 x 1200 pixels, Rack mounting, 45 W, 1U, Black

Long summary description Vertiv CCM1650 KVM switch Rack mounting Black:
This is an auto-generated long summary of Vertiv CCM1650 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Vertiv CCM1650 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Power consumption (typical): 45 W. Weight: 2.3 kg. Data link protocols: Ethernet, Fast Ethernet, Connectivity technology: Wired, Power supply type: 90 - 267 VAC

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
No
Mouse port type *
No
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Power
Power consumption (typical)
45 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
2.3 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
90 - 267 VAC
I/O ports
16 x KVM RJ45 1 x Ethernet RJ45 1 x management RJ-45
Dimensions (WxDxH)
222.6 x 203.5 x 44.5 mm
Compliance industry standards
FCC P. 15 Class A, ICES-003, EN 55022: 1998 Class A, EN 61000-3-3, AS/NZS CISPR 22, CNS 13438 - Issued: 1997/01/01, VCCI V-3/02.04 Class A, EN 55024-1998
Ports quantity
16
Compatible operating systems
Linux, Unix, Windows
Management protocols
Telnet, SNMP
Switching protocols
SSL, RADIUS, PPP, TFTP, BOOTP, Ping, ARP
Safety
ANSI/UL 60950-1, CSA C22.2 No. 60950-1-CAN/CSA (UL cUL Listed), IEC 60950-1 (2001-10), CENELEC EN 60950-1