location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ-45 Serial Reversing Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
690226 show
Show alternative article codes used in the online market place
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m :
The long product name of Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-45 Serial Reversing Cable (8-wire reversing modular cable - 10 feet)
More>>>
Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m:
The official description of Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A variety of cables and modular adapters are available to simplify installation of Equinox products.

Cabling for CCM840 and CCM1640 (8-wire)

Short summary description Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m:
This short summary of the Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent RJ-45 Serial Reversing Cable, 3 m

Long summary description Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m:
This is an auto-generated long summary of Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 3 m based on the first three specs of the first five spec groups.

Vertiv Avocent RJ-45 Serial Reversing Cable. Cable length: 3 m. Connector(s): RJ-45

Features
Cable length *
3 m
Other features
Connector(s)
RJ-45
Brand Image Product code Product Stock Price from
Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 7.5 m Vertiv Avocent RJ-45 Serial Reversing Cable coaxial cable 7.5 m
(show image)
690227 RJ-45 Serial Reversing Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)