location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA1905wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM360AT-RFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505891612
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 529735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 21:06:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.1 cm (18.9") TN
  • - WXGA+ 1440 x 900 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight.
Long product name HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver :
The long product name of HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LA1905wg 19" TN, 1440 x 900, 5 ms, 250cd/m2, 1000:1, 160°/160°, VGA, DVI-D, USB, DisplayPort
More>>>
HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver:
The official description of HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve your business goals with the newly re-designed comfort-focused, energy-efficient and kind to the environment HP Compaq LA1905wg 19-inch Widescreen LCD Monitor.

- Get comfortable: adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.

- Advanced features: experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1440 x 900 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.

- Kind to the environment: the HP Compaq LA1905wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.

Short summary description HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver:
This short summary of the HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP LA1905wg, 48.1 cm (18.9"), 1440 x 900 pixels, WXGA+, LCD, 5 ms, Black, Silver

Long summary description HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver:
This is an auto-generated long summary of HP LA1905wg computer monitor 48.1 cm (18.9") 1440 x 900 pixels WXGA+ Black, Silver based on the first three specs of the first five spec groups.

HP LA1905wg. Display diagonal: 48.1 cm (18.9"), Display resolution: 1440 x 900 pixels, HD type: WXGA+. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
48.1 cm (18.9")
Display resolution *
1440 x 900 pixels
HD type *
WXGA+
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.2835 x 0.2835 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
2 W
Power consumption (max)
33 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
445 mm
Depth (with stand)
244 mm
Height (with stand)
429.5 mm
Width (without stand)
445 mm
Depth (without stand)
60 mm
Height (without stand)
294 mm
Weight (without stand)
6.2 kg
Packaging data
Package weight
8.7 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No