location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S7350 110 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S7350BWAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:06:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S7350 110 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 240 x 400 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 960 mAh
Long product name Samsung S7350 110 g Silver :
The long product name of Samsung S7350 110 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S7350
More>>>
Samsung S7350 110 g Silver:
The official description of Samsung S7350 110 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Design
-Silky back ensures the mobile looks just as good from the back as it does from the front.
-Easy to grip, the 12.6mm handset is slim enough to fit anywhere, from the hand to the pocket.

Wide View Display
-Large 16 million color 2.6" TFT display offers 240 x 400 resolution.
-Wide screen is ideal for viewing with no cramped text.
-Auto Rotate Display detects which way you are holding the phone.

5 megapixel Camera
-Widescreen preview & capture makes picture taking easy and panoramic.
-Auto Focus helps you focus your pictures, extremely helpful when taking action shots.
-Power LED Flash provides a flash of light in dark surroundings.
-4X Digital Zoom lets you zoom in on your subject for more detailed photos.

Video
-Great recording resolution 720 x 480(D1) resolution at 30 fps, making it one of the highest performing phone in its video recording feature. (30fps is the standard for producing video clips suitable for music clips, CM, etc.)

Music & FM Radio
-Plays MP3/AMR/AAC/AAC+/e-AAC+/WMA audio files.
-Windows Media Player compatible (MTP, WMDRM) for a seamless experience.
-DNSe mimics the natural sound experience of large sound systems using the mobile's small speakers.
-Stereo FM radio with RDS streams offers the latest music and infromation arond the clock.

Short summary description Samsung S7350 110 g Silver:
This short summary of the Samsung S7350 110 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S7350, Slider, 240 x 400 pixels, 5 MP, Bluetooth, 960 mAh, Silver

Long summary description Samsung S7350 110 g Silver:
This is an auto-generated long summary of Samsung S7350 110 g Silver based on the first three specs of the first five spec groups.

Samsung S7350. Form factor: Slider. Display resolution: 240 x 400 pixels. Rear camera resolution (numeric): 5 MP. WAP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 350 h. Weight: 110 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
240 x 400 pixels
Display number of colours
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
100 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
Edge, GPRS, wcdma
WAP
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Power
Battery capacity *
960 mAh
Talk time (2G) *
4 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
110 g
Width
50 mm
Depth
12 mm
Height
113 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
Interface
USB
Operating frequency
850, 900, 1800, 1900 MHz
Browser supported
Internet NF v3.5
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:30:07
Uk has collected 15 expert reviews for Samsung S7350 110 g Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:30:07
Product Code: GT-S7350 Described by Samsung as a "truly feminine handset", the Samsung UltraS S7350 mobile phone we tested was, predictably, pink (it does come in other colours). Looking remarkably similar to the Samsung UltraTouch minus the touchsc...
Bottom line Take the Samsung UltraTouch, strip the touch screen and AMOLED display, splash it with a coat of pink paint and give some basic functions "feminine" names and you have the Samsung UltraS. It isn’t a bad phone, but there is nothing exciting about it...
70%
pz10.com
Updated:
2011-10-04 03:30:07
The Samsung S7350 Ultra s may as well be your next phone. Oh well, maybe no one will know but if you can live with that, youll get to enjoy a solid and attractive slider with a nice screen, premium data speeds and high-end media. Following in the wake...
Bottom line If you want to stay away from the touchscreen excess but not loose out on features, the Samsung S7350 Ultra s just might be it. The interface uses pleasantly animated themes, which though not readily skinnable, are nicely done to match the handset.What...
0%
goodgearguide.com.au
Updated:
2011-11-05 18:40:49
Described by Samsung as a "truly feminine handset", the Samsung Ultra S (S7350) mobile phone is, predictably, pink. Looking remarkably similar to the Samsung UltraTouch (S8300) minus the touch screen, the Ultra S is a capable phone with some decent features, but it doesn’t offer anything new or particularly exciting, and its "feminine" features are little more than a marketing gimmick. The Samsung Ultra S (S7350) is actually a well-crafted handset. The phone features a stylish brushed steel fin...
Good Nice design, good build quality, simple UI, 5-megapixel camera, GPS, HSDPA-capable, Fake Call is amusing...
Bad It’s pink, keypad is flat and spongy, no Wi-Fi, no 3.5mm headphone jack, Mirror Mode is virtually useless...
Bottom line Take the Samsung UltraTouch, strip the touch screen and AMOLED display, splash it with a coat of pink paint and give some basic functions "feminine" names and you have the Samsung Ultra S. It isn’t a bad phone, but there is nothing exciting about it...
70%
3g.co.uk
Updated:
2013-11-14 18:27:20
Throw in A-GPS and data speeds of HSDPA and the Samsung Classico is one competent handset. However, while it matches others in terms of specs, the build of the phone still feels very much in the lower end of the market, and therefore left us feeling...
Good An excellent camera experience with a host of additional features to play with, including face detection and smile shot.
Bad The plastic build belies what is underneath the bodywork.
60%
techsmart.co.za
Updated:
2014-03-22 01:57:43
Sporting a brushed metal casing, Samsung's stylish, if somewhat conservative and generic, S7350 slider features a stunning 2.6" LCD screen and one of the best 5-megapixel cameras around. But, unlike some of their other phones, the conventional S7350's...
0%
recombu.com
Updated:
2015-05-31 08:57:02
'Welcome to 3G', the Samsung S7350 greets us as we turn the handset on for the first time. This handset promises us super fast web browsing as well as a high res screen and great music player functionality.What we likeThe Samsung S7350 is a nice lookin...
Bottom line If you’re intending to use a handset for a lot of typing – be it emails or texts – we wouldn’t recommend the Samsung’s S7350; the 1-9 numberpad just puts up too much resistance. But for very light texting, calling and some light web use, it’s a smart-l...
40%
recombu.com
Updated:
2011-10-04 03:30:07
'Welcome to 3G', the Samsung S7350 greets us as we turn the handset on for the first time. This handset promises us super fast web browsing as well as a high res screen and great music player functionality.What we likeThe Samsung S7350 is a nice lookin...
Bottom line If you’re intending to use a handset for a lot of typing – be it emails or texts – we wouldn’t recommend the Samsung’s S7350; the 1-9 numberpad just puts up too much resistance. But for very light texting, calling and some light web use, it’s a smart-l...
50%
gsmarena.com
Updated:
2011-10-04 03:30:07
If you want to stay away from the touchscreen excess but not loose out on features, the Samsung S7350 Ultra s just might be it. The interface uses pleasantly animated themes, which though not readily skinnable, are nicely done to match the handset. Wh...
0%
phonearena.com
Updated:
2011-10-04 03:30:07
We have recently presented our review of the , the current lineup flagship and now we are about to introduce one of its runners-up to you, the Samsung Ultra S S7350. It is a slider that looks similarly, although there are a number of differences under...
Good Nice screen, Really loud sound during calls, DivX and Xvid support...
Bad Uncomfortable keypad, Lack of navigational software, Slider mechanism gives out rubbing noise while being opened or closed...
Bottom line Now, it´s about time we passed a final verdict on the appealing Samsung Ultra S. It is functional indeed, software doesn´t crash or lags, phone performs admirably on the multimedia front and delivers great in-call quality. Now, we´re not being difficul...
70%
mobile-review.com US
Updated:
2011-10-04 03:30:07
We were content with the S7350’s reception quality, although it wasn’t much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
mobilechoiceuk.com
Updated:
2013-11-14 18:27:20
A powerful handset that would have scored higher if the build quality was better. Others to consider LG KC780 User opinions(0) Add opinion Read all opinions...
Good Excellent camera experience with a host of additional features...
Bad The plastic build belies what is underneath the bodywork.Look and Feel...
Bottom line A powerful handset that would have scored higher if the build quality was better...
60%
Brand Image Product code Product Stock Price from
Samsung J700 5.08 cm (2") 92 g Samsung J700 5.08 cm (2") 92 g
(show image)
SGH-J700HSIBSE J700 0.00
(excl. VAT)
0 (incl. VAT)