location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung J700 5.08 cm (2") 92 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-J700HSIBSE
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung J700 5.08 cm (2") 92 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Wi-Fi Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
Long product name Samsung J700 5.08 cm (2") 92 g :
The long product name of Samsung J700 5.08 cm (2") 92 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

J700, EDGE, GPRS, 65,536 colours TFT LCD, 128 x 160, 2", 1.3MP camera, USB, bluetooth
More>>>
Samsung J700 5.08 cm (2") 92 g:
The official description of Samsung J700 5.08 cm (2") 92 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style with Substance
Show your style, without breaking the bank. The chic J700 is a trendy slider with a glossy and sleek surface. Look deeper and discover a world of well-rounded multimedia features. Attractive inside and out. What more could you want?

A Classic Accessory
Like the best fashionistas, the J700’s style is effortless. It offers chic minimalism that understands less is more. Gone are unnecessary features, here is a body that’s slim, compact and utterly portable. A glossy design makes it a showpiece for any occasion.

Ready, Set, Shoot!
The best moments aren’t planned. But with the J700’s embedded 1.3MP camera, you can always be ready. Shoot impromptu photos, stunning portraits and even home movies. Save all your visuals. Consider the J700 your biggest, yet smallest, memory album ever.

Short summary description Samsung J700 5.08 cm (2") 92 g:
This short summary of the Samsung J700 5.08 cm (2") 92 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung J700, Slider, 5.08 cm (2"), 128 x 160 pixels, 1.3 MP, Wi-Fi, Bluetooth

Long summary description Samsung J700 5.08 cm (2") 92 g:
This is an auto-generated long summary of Samsung J700 5.08 cm (2") 92 g based on the first three specs of the first five spec groups.

Samsung J700. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 250 h. Weight: 92 g

Display
Display diagonal *
5.08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
10 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
Yes
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Audio
Voice recording
Yes
Power
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
92 g
Width
48 mm
Depth
14.8 mm
Height
99.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Other features
Interface
Bluetooth 2.0
Networking type
GSM
Operating frequency
900/1800 MHz
Browser supported
WAP 2.0
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AAC / AAC+ / e-AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:27
Uk has collected 18 expert reviews for Samsung J700 5.08 cm (2") 92 g and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 23:07:27
The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
Good Stylish design, build quality, reasonable features list, A2DP Bluetooth...
Bad Proprietary headphone jack, mediocre display The Final Word The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
Bottom line The J700 isnt going to win any awards, but it does a relatively sound job if you are after a budget handset with a few extra features. It is one of the better pre-paid handsets on the market.
70%
3g.co.uk
Updated:
2013-11-15 23:07:27
The Samsung J700 reminds us of a counterfeit watch. From the outset it looks the part, but on closer inspection things looks a little out of place. The camera is pretty poor even by entry-level standards and were afraid we just dont have the patience...
40%
trustedreviews.com
Updated:
2013-11-15 23:07:27
Samsung's J700 is fairly widely available. You can pick it up on O2 pay and go and Vodafone pay as you talk in black, but only Orange has the purple version. This purple SGH-J700 is available on Orange pay as you go for £69.99, and Orange supplied me with...
70%
mobilechoiceuk.com
Updated:
2013-11-15 23:07:27
There is no denying the Samsung J700’s aesthetic appeal, but with entry level handsets becoming more and more accomplished, we would expect more from Samsung. Related links Samsung G600 Belle hits shops today Samsung’s new touch-screen, h...
Good The Samsung J700 is one of the smartest looking entry level handsets available.
Bad What features the phone does house are not of a good enough standard, even when taking in consideration its entry level status.Look and Feel...
Bottom line There is no denying the Samsung J700’s aesthetic appeal, but with entry level handsets becoming more and more accomplished, we would expect more from Samsung.
40%
Brand Image Product code Product Stock Price from
Samsung S5600 7.11 cm (2.8") 96 g Grey Samsung S5600 7.11 cm (2.8") 96 g Grey
(show image)
GT-S5600HAA S5600 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S7350 110 g Silver Samsung S7350 110 g Silver
(show image)
GT-S7350BWAFOP S7350 0.00
(excl. VAT)
0 (incl. VAT)