location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3030 4.83 cm (1.9") 85 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3030SIAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S3030 4.83 cm (1.9") 85 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 4.83 cm (1.9") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name Samsung S3030 4.83 cm (1.9") 85 g Pink :
The long product name of Samsung S3030 4.83 cm (1.9") 85 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S3030, slide, 65K Color TFT, 176x220, 1.9", 1.3MP, mp3, FM, MMS, USB, bluetooth
More>>>
Samsung S3030 4.83 cm (1.9") 85 g Pink:
The official description of Samsung S3030 4.83 cm (1.9") 85 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eco-friendly & non-toxic Material
- Made using non-toxic paints and non-allergenic materials
- Made using recyclable and biodegradable bio-plastics

Safety Features & Friendly Interface
- Choose from 3 themes including Monster, Snowman, and Ocean World
- SOS calling, SOS messaging and 'Fake-call'

Changeable Back Cover
- Insert your favorite photo or picture under the see-through protective sleeve on the back of the mobile

Bluetooth Messenger
- Connect with friends via free instant messaging
- Send and receive unlimited messages, curbing calling costs

Edutainment Games
- Brain Challenge and Tetris develops logic skills and trains user’s brain!
- Other games can be downloaded through SFC site

Short summary description Samsung S3030 4.83 cm (1.9") 85 g Pink:
This short summary of the Samsung S3030 4.83 cm (1.9") 85 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S3030, Slider, 4.83 cm (1.9"), 1.3 MP, Bluetooth, 800 mAh, Pink

Long summary description Samsung S3030 4.83 cm (1.9") 85 g Pink:
This is an auto-generated long summary of Samsung S3030 4.83 cm (1.9") 85 g Pink based on the first three specs of the first five spec groups.

Samsung S3030. Form factor: Slider. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 85 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
4.83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
15 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
2x
Night mode
Yes
Auto exposure
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Polyphonic rings quantity
64
Power
Battery capacity *
800 mAh
Talk time (2G) *
8 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
85 g
Width
45.4 mm
Depth
17.5 mm
Height
94.7 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Navigation key
Yes
Other features
Networking type
GSM
Operating frequency
900/ 1800/ 1900 MHz
Browser supported
WAP 2.0
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / MIDI / AAC / WMA / WAV
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:55:20
Uk has collected 3 expert reviews for Samsung S3030 4.83 cm (1.9") 85 g Pink and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
Samsung E840 Silver 5.59 cm (2.2") 83 g Samsung E840 Silver 5.59 cm (2.2") 83 g
(show image)
SGH-E840ESA E840 Silver 0.00
(excl. VAT)
0 (incl. VAT)