location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E840 Silver 5.59 cm (2.2") 83 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E840 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E840ESA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E840 Silver 5.59 cm (2.2") 83 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 670 mAh
Long product name Samsung E840 Silver 5.59 cm (2.2") 83 g :
The long product name of Samsung E840 Silver 5.59 cm (2.2") 83 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Visualise the possibilities with SAMSUNG E840's powerful camera, video and music playing functions housed within a metal finish with a tempered glass surface that lends flash and substance, not unlike your favourite piece of jewellery.
More>>>
Samsung E840 Silver 5.59 cm (2.2") 83 g:
The official description of Samsung E840 Silver 5.59 cm (2.2") 83 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.


design

The ultra-slim SGH-E840, a jewel of a handset you'll treasure and cherish. Barely 10.6mm in depth, with proven design elements that have been further refined, it pleases on every aesthetic level and satisfies your exquisite taste and sense of style. The mirror LCD, serenely understated but shimmering to seduce, reflects your best. Whilst the metal finish with tempered glass surface lends flash and substance, not unlike your favourite piece of jewellery. Ice Silver and Candy Pink are the main colours.

camera/video recording

Visualise the possibilities with SGH-E840's powerful camera and video functions, geared for snapping stellar shots at life's most spontaneous moments. 2 Megapixel camera lets you capture sharp, vivid pictures in high image resolution and superior colour quality and clarity enabled by the CMOS sensor. Don't miss a single detail with x4 digital zoom, and various modes such as self-shot and night mode, numerous photo effects, settings and sizes offering maximum flexibility. The mini-camcorder function with video recording in MPEG4 and H.263 formats at 20fps (MAX, CIF) with AMR NB simultaneous sound and up to one hour recording time, sets the stage for your own mini-movies. Storage is never an issue with 70MB internal memory and microSD, expanding your storage capacity to the skies.

display

The expansive 2.2" colour display is your ticket to seeing images on screen as big and vibrant as life itself. The reflective LCD mirror cleanly switches to screen mode, bursting with 262K colours for unparalleled depth and range, and image resolution of 240x320 pixels-meaning brighter pictures, more readable pages, and infinitely enjoyable games and downloads. Up to 16 text lines enable longer messages to be viewed in their entirety.

connectivity

Mobile communication means a full complement of connectivity choices with the SGH-E840's embedded wired and wireless options. Anytime internet access via WAP 2.0 and Java 2.0 platform affords trouble-free Web surfing, and all manner of SMS, EMS, MMS and e-mail, in addition to Yahoo! Instant messaging. Bluetooth 2.0 connects you wirelessly to a wide range of peripheral devices such as headsets, speakers, car kits or printers, while USB 2.0 allows easy connection to your PC.
Hook up to TV Out to view images, videos and even more formal public presentations on a larger screen.

full browser

The SGH-E840 features the latest NetFront internet browser, an embedded Web microbrowser specifically made for handset use. Incredibly fast with redesigned PC-like layout featuring a rich user interface gives "full browser" status-you won't miss your computer at all. Versatile and powerful, it converts Web pages into an easily-viewed vertical scroll (eliminating cumbersome horizontal shifting), letting users zoom in/out continuously from 25%-100% for perfect legibility. Add to that a broad range of plug-ins, easy customisation and low power consumption, you can use the internet the way it was meant to be-quick and hassle-free, every time and anytime.

Short summary description Samsung E840 Silver 5.59 cm (2.2") 83 g:
This short summary of the Samsung E840 Silver 5.59 cm (2.2") 83 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E840 Silver, 5.59 cm (2.2"), 320 x 240 pixels, 2 MP, Bluetooth, 670 mAh, Silver

Long summary description Samsung E840 Silver 5.59 cm (2.2") 83 g:
This is an auto-generated long summary of Samsung E840 Silver 5.59 cm (2.2") 83 g based on the first three specs of the first five spec groups.

Samsung E840 Silver. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 670 mAh, Standby time (2G): 250 h. Weight: 83 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
70 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Image formats supported
GIF, PNG, WBMP
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Video
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
670 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
83 g
Width
52 mm
Depth
10.6 mm
Height
101 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Vibrating alert
Yes
Phonebook capacity
200 entries
Other features
Interface
USB
I/O ports
A/V
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:34
Uk has collected 8 expert reviews for Samsung E840 Silver 5.59 cm (2.2") 83 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
tech2.com
Updated:
2013-11-15 23:00:33
How many people you know have a Samsung phone? I know only one, and after spending about a month with it, all I kept hearing was his grumbling. Well having said that, I have to say, amidst gray areas, I did find the E840 worth a lot of words too. So re...
70%
tech-faq.com
Updated:
2013-11-15 23:00:33
The Samsung SGH-E840 is unlike the majority of the phones in Samsungs current lineup. Instead of focusing on providing the end user with features galore in a nondescript package, the Samsung SGH-E840 deviates from tradition by offering a product tha...
Good Attractive design for a Samsung device,Great features for the average user...
Bad No 3G support,Difficult to install applications and games...
Bottom line The Samsung SGH-E840 is a fantastic phone if you are looking for a mid range device with quite a bit of style built in. It does not have the features that other phones in this range have. Nevertheless, what it lacks in built in tools it more than mak...
0%
Brand Image Product code Product Stock Price from
Samsung S3030 4.83 cm (1.9") 85 g Pink Samsung S3030 4.83 cm (1.9") 85 g Pink
(show image)
GT-S3030SIAFOP S3030 0.00
(excl. VAT)
0 (incl. VAT)