location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24F390FHU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC24F390FHU show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 484923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:20:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.7 cm (23.5") VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 24 kWh 24 W
Long product name Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 1920 x 1080, 250cd/m2, VA, 1800R, 24 W, 16.7M
More>>>
Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The deepest screen curve for the most deeply immersive viewing experience
Wrapping around your field of vision like your local iMax theatre screen, the 1800R screen — with its 1.8m radius of arc for greater curvature — creates a wider field of view and enhances depth perception. The screen’s curve will fully immerse you in all your content.

1800R screen and Eye Saver Mode for increased viewing comfort
- The deeper 1800R screen curvature allows your eyes to track smoothly. In clinical tests this reduced eye strain when compared to viewing a flat screen.
- Eye Saver Mode reduces eye strain, providing a comfortable viewing experience.
- Flicker Free technology minimises distracting screen flicker.

Superior image quality with Samsung’s advanced display technology
Samsung’s Active Crystal Colour technology supports a wider range of colors than its standard monitors for richer, more vibrant colours and vivid picture quality. • Samsung’s advanced VA panel technology and 3000:1 contrast ratio deliver deeper blacks and brilliant whites.

Flawlessly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimises stutter and ensures flawlessly smooth gameplay
- Game Mode: Game mode instantly optimises screen colours and contrast for gaming to ensure you enjoy every scene at its best

Incredibly slim profile and stylish curved design
- Super slim curved panel: With an astonishingly slim 11.9mm profile — as slender as a ballpoint pen — the solid curved panel is more than half as slim as previous curved-screen models
- Simple circular stand: a simple circular stand elegantly complements the slender curved panel

Samsung eco-saving technology reduces energy consumption and environmental impact
- Energy-saving auto brightness setting: Samsung’s eco-saving technology adjusts display brightness to reduce energy consumption by up to 10%*
- Dual manual brightness settings: Screen brightness can also be set manually to 25% or 50% of maximum * Based on internal testing

Short summary description Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C24F390FHU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, 4 ms, Black

Long summary description Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung C24F390FHU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
59.7 cm (23.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Colour gamut
72%
Screen curvature
180 cm
3D
No
Peak luminance ratio
96%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption (typical) *
24 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362838
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
547.8 mm
Depth (with stand)
206.5 mm
Height (with stand)
418.2 mm
Weight (with stand)
3.3 kg
Width (without stand)
547.8 mm
Depth (without stand)
87.6 mm
Height (without stand)
326.3 mm
Weight (without stand)
2.8 kg
Packaging data
Package width
618 mm
Package depth
166 mm
Package height
394 mm
Package weight
4.7 kg
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Other features
Power consumption (DPMS)
0.3 W
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Active display area (W x H)
521.4 x 293.28 mm
Number of colours
16.78 million colours
No flickering
Yes
Samsung Eye Saver Mode
Yes
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:48:13
Uk has collected 17 expert reviews for Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2018-01-19 02:21:57
Computer equipment in the living room can be a source of many household discussions. This is the field where design monitors shine. It is a completely different market than what we usually dwell in, but there are plenty of options to choose from if the ey...
Bottom line If you are looking for a screen that also looks appealing, you have quite a few choices, for various tastes. Chances are that you can find one in our test range. One of our conclusions is that the thinner screens come with limited video inputs. The more s...
0%
hardwarezone.com.my
Updated:
2019-12-10 06:08:57
Curved monitors are great to have, especially if you're someone who wants that little bit more sense of immersion, without resorting to VR. Samsung has refreshed its curved monitor, and this year's model looks to be promising, with features like AMD FreeS...
Good 1800R curvature, Great image quality, AMD FreeSync support...
Bad Color accuracy could be better...
85%
hw4all.com
Updated:
2019-12-10 06:08:57
24-inch monitors for different categories of users is due to their relatively affordable price and the presence in this category of a variety of models of a universal orientation, which are equally good for work, games and watching movies. Such multi-purp...
0%
Brand Image Product code Product Stock Price from
Samsung S24F352 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung S24F352 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24F352FHU-AE S24F352 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24F350FHU S24F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black
(show image)
LS24F352FHU S24F352 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CF390 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung CF390 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHNXZA CF390 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue
(show image)
LS24E370DL S24E370DL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E390HL S24E390HL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D340H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D340H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D340HSX S24D340H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24D590PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24D590PLX S24D590PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24D300H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24D300HS S24D300H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS24D390HL S24D390HL 0.00
(excl. VAT)
0 (incl. VAT)