Samsung logo

Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
300398
Info modified on:
14 Mar 2024, 17:03:11
Short summary description Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung S24F352, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung S24F352. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.