location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 8202295 table lamp 9 W LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8202295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8202295 show
Show alternative article codes used in the online market place
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MAUL 8202295 table lamp 9 W LED Silver:
This short summary of the MAUL 8202295 table lamp 9 W LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 8202295, Silver, Aluminium, Living room, Office, Study, II, 12 bulb(s), 9 W

Long summary description MAUL 8202295 table lamp 9 W LED Silver:
This is an auto-generated long summary of MAUL 8202295 table lamp 9 W LED Silver based on the first three specs of the first five spec groups.

MAUL 8202295. Product colour: Silver, Material: Aluminium, Suitable location: Living room, Office, Study. Number of bulbs: 12 bulb(s), Bulb power: 9 W, Bulb type: LED. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Height: 420 mm, Width: 130 mm, Depth: 475 mm

Brand Image Product code Product Stock Price from
MAUL

MAUL 8200928 table lamp Non-changeable bulb(s) 7 W LED Red, Silver
(show image)
8200928 8200928 0.00
(excl. VAT)
0 (incl. VAT)
MAUL

MAUL 8201395 table lamp Non-changeable bulb(s) 8 W LED Black, Silver
(show image)
8201395 8201395 0.00
(excl. VAT)
0 (incl. VAT)
MAUL

MAUL 8201390 table lamp Non-changeable bulb(s) 8 W LED Black
(show image)
8201390 8201390 0.00
(excl. VAT)
0 (incl. VAT)
MAUL

MAUL 8201328 table lamp Non-changeable bulb(s) 8 W LED Black, Red
(show image)
8201328 8201328 0.00
(excl. VAT)
0 (incl. VAT)