MAUL 8201390 table lamp Non-changeable bulb(s) 8 W LED Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20384
Info modified on:
27 May 2024, 12:27:43
Warranty:
2 years
Long product name MAUL 8201390 table lamp Non-changeable bulb(s) 8 W LED Black:

60 x 48 LED, 4000 K, 440 lm, 1260 lx, 1.6 m, A, II, 180 cd

Short summary description MAUL 8201390 table lamp Non-changeable bulb(s) 8 W LED Black:

MAUL 8201390, Black, Aluminium, Plastic, Classical, II, Non-changeable bulb(s), 60 bulb(s)

Long summary description MAUL 8201390 table lamp Non-changeable bulb(s) 8 W LED Black:

MAUL 8201390. Product colour: Black, Material: Aluminium, Plastic, Lighting style: Classical. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 60 bulb(s), Bulb power: 8 W. Control type: Buttons, Cord length: 1.6 m. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Height: 440 mm, Width: 180 mm, Weight: 1 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.