location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4580 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4580 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8401B#BUN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:03
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C4580 All-in-One Printer :
The long product name of HP Photosmart C4580 All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart C4580 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C4580 All-in-One Printer:
The official description of HP Photosmart C4580 All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos, laser-quality documents and complete web pages via your wireless network1 – and enjoy the versatility of quick colour copying and easy scanning too – from one affordable and easy-to-use device. Do all this – and more.

Easily connect to your wireless network1 and print from multiple PCs or notebooks.

• Add this versatile all-in-one to your wireless network1 and share fast, reliable printing between your family’s notebooks or PCs. Enjoy easy connection and great performance with print and copy speeds of up to 30 ppm black, 23 ppm colour.


Print, scan and copy paperwork, photos and more with one versatile machine.

• Do more than just print – discover the convenience of being able to scan and copy too, with this compact all-in-one. Make crisp, sharp copies without switching on your PC, and digitise photos and documents for sharing or safe-keeping.


See how much you can do with easy-to-use HP technologies.

• Get the job done with easy-to-use HP technologies. Print photos without a PC via memory card slots and 3.8 cm display. Make cut-off edges a thing of the past with HP Smart Web Printing2. Included software helps you edit, print and share photos.


1 Wireless performance is dependent upon physical environment and distance from access point

2 Requires Microsoft Internet Explorer 6.0 or higher

Short summary description HP Photosmart C4580 All-in-One Printer:
This short summary of the HP Photosmart C4580 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4580 All-in-One Printer

Long summary description HP Photosmart C4580 All-in-One Printer:
This is an auto-generated long summary of HP Photosmart C4580 All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart C4580 All-in-One Printer

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:29:45
Uk has collected 11 expert reviews for HP Photosmart C4580 All-in-One Printer and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2014-08-29 01:29:43
The Photosmart C4580 is comparable to the C4480, with a useful function in addition: Wi-Fi. The speeds are similar and so are the cartridges. In terms of qualty you can’t really hope for better – notwithstanding that the C4480 is already a reference in...
Good WiFi, Great quality for office printing, Nice photo prints, although drops are visible, Not uneconomical if you use XL cartridges...
Bad Slow in photo mode, Standard capacity cartridges expensive, Small screen, Scanner is average, the competition often better...
100%
Laptopmag.com
Updated:
2014-08-29 01:29:45
A versatile wireless printer that produces great-looking photos and can adequately handle scanning and copying.
Good Excellent photo quality, Refreshingly simple design, Web page interface for monitoring status remotely...
Bad No automatic document feeder or paper output tray, Can’t have USB and wireless modes enabled simultaneously, Very small LCD...
Bottom line As the $129 HP Photosmart C4580 is primarily a photo printer; it performed better in that respect than the similarly priced Canon and Brother devices. However, while it acquitted itself adequately for office tasks such as scanning and copying, it’s...
60%
trustedreviews.com
Updated:
2014-08-29 01:29:45
The small and neat all-in-one has been a staple of HP's home printer offerings for several years, since its first effort, with the pastel ‘jelly bean' control buttons. The latest sub-£80 C4580 has taken a few steps forward, but one or two back, as well...
80%
computershopper.com
Updated:
2014-08-29 01:29:45
HP’s $129 Photosmart C4580 isn’t the cheapest all-in-one (AIO) you can buy, but it has an excellent features-to-cost ratio. It provides the core capabilities most families and small businesses need: printing, copying, scanning, and Wi-...
Good Excellent quality; low total cost of ownership; Wi-Fi; surprisingly good scanning features...
Bad Lacks a number of common features, including photo tray; no Ethernet connection, Bluetooth support; confusing setup for those who want to connect via both USB and Wi-Fi; mixed print speeds...
78%