location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
351 Tri-colour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB337EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:08:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The long product name of HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

351 Tri-color Inkjet Print Cartridge with Vivera Ink, 5 pl, 170p
More>>>
HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official description of HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- Print images and photos in crisp, vivid color. HP Vivera inks offer outstanding fade resistance and superior reliability and performance.
- For moderate, occasional printing, choose the HP 351 Tri-colour Inkjet Print Cartridge with Vivera Inks. Make a smart choice to meet your individual printing and budget needs with Original HP Supplies. Get HP reliability at an affordable price.
- Make moments last a lifetime. HP inks last for generations with HP Premium Plus Photo Paper.
- Count on Original HP inkjet print cartridges for a reliable and simple to install printing experience with state-of-the-art recycling facilities.

Short summary description HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 351 Tri-colour, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 351 Tri-colour ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 351 Tri-colour. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Officejet J5700 Photosmart C5200 Photosmart C4300 Photosmart C4200 Deskjet D4200
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Weight
40 g
Package weight
58 g
Logistics data
Products per pallet
2880 pc(s)
Other features
Case or master carton quantity
60 pc(s)
Ink drop
5pl
Package dimensions (WxDxH)
116 x 36 x 115 mm
Pallet size (EU)
1200 x 800 x 1128 mm