location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson OrderController LE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OrderController LE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932691
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946609546
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 08:14:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson OrderController LE :
The long product name of Epson OrderController LE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OrderController LE
More>>>
Epson OrderController LE:
The official description of Epson OrderController LE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

System Flexibility behind the counter - Manage orders and printers smoothly and with a simple pre-set driver operation:
- OrderController version for smaller scale business, supporting one SL-D700 printer, limited number of presets and images on the verfication screen but otherwise same functionality as the full version of Epson OrderController
- Manages orders from over the counter or coming from associated Kiosks via automated order management and production
- Allows quick and easy production of sets of photos from digital image files via presets, and includes advanced image correction features incl. Red Eye removal
- Links to Kiosks via DPOF
- Links to twain driven scanners

Short summary description Epson OrderController LE:
This short summary of the Epson OrderController LE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OrderController LE, Printing, SL-D700, 110 g, 270 mm, 200 mm, 7 mm

Long summary description Epson OrderController LE:
This is an auto-generated long summary of Epson OrderController LE based on the first three specs of the first five spec groups.

Epson OrderController LE. Type: Printing. Compatibility: SL-D700. Package weight: 110 g, Package depth: 270 mm, Package width: 200 mm. Country of origin: China, Quantity per pack: 1 pc(s)

License
Type *
Printing
Features
Compatibility
SL-D700
Packaging data
Package weight
110 g
Packaging data
Package depth
270 mm
Package width
200 mm
Package height
7 mm
Logistics data
Country of origin
China
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)