location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus S21

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus S21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA43302
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:24:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus S21 :
The long product name of Epson Stylus S21. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus S21, 26 ppm, 5760 dpi, A4, USB
More>>>
Epson Stylus S21:
The official description of Epson Stylus S21 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact printer with individual inks
You get great print quality with this stylish and compact printer. And with individual ink cartridges you can save money too, because you only replace the colour used.

Add colour and quality to your home printing with the Epson Stylus S21. It’s easy to print letters, documents and lab-quality photos, and thanks to individual ink cartridges, it’s great value too.

Epson DURABrite Ultra Ink is resistant to water, smudging and even highlighter pens, so your prints will last longer. And you always get fantastic results, since Epson PhotoEnhance will automatically adjust contrast and colour, while Epson Easy Photo Print will remove red-eye from your photos at the touch of a button.

Short summary description Epson Stylus S21:
This short summary of the Epson Stylus S21 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus S21, Colour, 5760 x 1440 DPI, 4, A4, 14 ppm

Long summary description Epson Stylus S21:
This is an auto-generated long summary of Epson Stylus S21 based on the first three specs of the first five spec groups.

Epson Stylus S21. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Features
Print head nozzles
90/29
Colour *
Yes
Number of print cartridges *
4
Printing
Print resolution colour
5760 x 1440 DPI
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Input & output capacity
Maximum paper trays
80
Paper handling
Standard media sizes
A4 Letter Legal 20x25 cm 13x18 cm 10x15 cm 9x13 cm 1 3x20 cm A6 A5 B5 Half Letter Envelopes: No.10, DL, C6
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
A6 Card
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Design
Market positioning *
Home & office
Design
Country of origin
Thailand
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Software CD Epson Easy Photo Print Epson Web-To-Page
Package width
280 mm
Package depth
500 mm
Package height
240 mm
Package weight
3.88 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
64 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Products per pallet
48 pc(s)
Other features
Print technology
Inkjet
Print head
Epson Micro Piezo
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:20:24
Uk has collected 3 expert reviews for Epson Stylus S21 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 07:20:24
The Stylus S21 is Epson's cheapest inkjet printer - at £32 it’s almost an impulse buy.It's designed very much for home users and students, with simple features, but using separate ink cartridges for better economy...
Good Very low purchase price; easy to set up; reasonable consumable costs...
Bad Very slow print; very noisy feeding paper; large footprint...
Bottom line A cheap printer to buy and run, but it’s also very slow and very noisy Good points Very low purchase price; easy to set up; reasonable consumable costs Bad points Very slow print; very noisy feeding paper; large footprint...
60%
computeractive.co.uk
Updated:
2011-09-26 07:20:24
The Stylus S21 is Epson's cheapest inkjet printer - at £32 it’s almost an impulse buy.It's designed very much for home users and students, with simple features, but using separate ink cartridges for better economy.It is a relatively wide printer but it...
Good Very low purchase price; easy to set up; reasonable consumable costs...
Bad Very slow print; very noisy feeding paper; large footprint...
Bottom line A cheap printer to buy and run, but it’s also very slow and very noisy...
60%
trustedreviews.com
Updated:
2011-09-26 07:20:24
Although the entry-level market for inkjet printers is a lot smaller than it was, most of the main players still have at least one model at under £40. Epson's offering is the Stylus S21, a cheap and cheerful four-colour inkjet, which uses separate ink tan...
70%
Brand Image Product code Product Stock Price from
Epson Stylus Photo 2100 Epson Stylus Photo 2100
(show image)
C11C387081 Epson Stylus Photo 2100 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo1290S inkjet printer Colour 2880 x 720 DPI Epson Stylus Photo1290S inkjet printer Colour 2880 x 720 DPI
(show image)
C11C393152 Stylus Photo1290S 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Pro 5500 inkjet printer Colour 2880 x 720 DPI A4 Epson Stylus Pro 5500 inkjet printer Colour 2880 x 720 DPI A4
(show image)
C11C300041 Stylus Pro 5500 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI Epson Stylus Color 1160 NON 9.5ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI
(show image)
C11C295031 Stylus Color 1160 NON 9.5ppm 1440dpi A3+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ inkjet printer Colour 2880 x 720 DPI Epson Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ inkjet printer Colour 2880 x 720 DPI
(show image)
C11C393045 Stylus Photo 1290 NON 9.4ppm 2880dpi A3+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI
(show image)
B11B155001 Bdl Stylus C42UX NON 11ppm+Perfection660 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Colour Epson Stylus Pro 5000 NON 5ppm 1440x720dpi A3 inkjet printer Colour
(show image)
C11C228031 Stylus Pro 5000 NON 5ppm 1440x720dpi A3 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI Epson Stylus Color3000 NON 960cps1440dpi A4 A2 inkjet printer Colour 1440 x 720 DPI
(show image)
C11C203031 Stylus Color3000 NON 960cps1440dpi A4 A2 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Color 1520 EN 7ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI Epson Stylus Color 1520 EN 7ppm 1440dpi A3+ inkjet printer Colour 1440 x 720 DPI
(show image)
C11C211021 Stylus Color 1520 EN 7ppm 1440dpi A3+ 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Photo 810 Epson Stylus Photo 810
(show image)
C11C417031 Epson Stylus Photo 810 0.00
(excl. VAT)
0 (incl. VAT)