location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestron Check ‘Bestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVC1200S Vacuum cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVC1200
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:43:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 L 1200 W Blue
  • - Dry
  • - 84 dB
  • - Dust container full indicator
  • - Cord storage
Long product name Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W :
The long product name of Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVC1200S Vacuum cleaner
More>>>
Short summary description Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W:
This short summary of the Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bestron DVC1200S Vacuum cleaner, 1200 W, Dry, 1.8 L, 84 dB, Blue

Long summary description Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W:
This is an auto-generated long summary of Bestron DVC1200S Vacuum cleaner 1.8 L Dry 1200 W based on the first three specs of the first five spec groups.

Bestron DVC1200S Vacuum cleaner. Maximum input power: 1200 W. Cleaning type: Dry, Dust capacity: 1.8 L. Noise level: 84 dB. Product colour: Blue

Brand Image Product code Product Stock Price from
Bestron

Bestron DT1400R Vacuum cleaner Turbine 1.2 L Dry&wet 1400 W
(show image)
DT1400R DT1400R Vacuum cleaner Turbine 0.00
(excl. VAT)
0 (incl. VAT)