location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7220 Multimedia Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9920A003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768)
  • - Focus: Manual
  • - 270 W
Long product name Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-7220 Multimedia Projector
More>>>
Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering high image quality, easy projector placement for close-up viewing and extensive multimedia connectivity, the affordable LV-7220 brings true flexibility to all your business presentations.

Excellent image quality
The LV-7220 features true XGA projection with a high 2,000 lumens, providing perfect viewing in all light conditions. A high contrast ratio of 350:1 ensures bright, vivid colours on screen. Progressive Scanning offers high quality moving image projection. And an Auto Image Mode gives crisp, black tones for video/DVD projection in darkened rooms.

Easy projector placement
Get high performance projection, whether in a small office, meeting room or a large conference room. When projecting in cramped spaces, the LV-7220 can be set up very close to the screen and still produce a large, clear image. A 1.6x zoom lens ensures a remarkably wide range of throwing distances. This includes perfect projection on a 100-inch screen from 2.5 up to 4 metres.

Automatically reduces image distortion
If a projector is slightly tilted from the screen it can cause image distortion. To rectify this problem, a built-in tilt sensor enables automatic Vertical Keystone Correction. Horizontal Keystone Correction is also available, reducing distortion even further.

Perfect picture adjustment for all surroundings
Enjoy exceptional flexibility for picture adjustment, with eight settings provided for optimum data and video projection. These include Hi-Contrast Mode, a Cinema Mode, Blackboard Mode and a Custom Mode.

Lightweight, quiet, easy to use
The LV-7220 weighs only 2.9 kg and has a small A4+ footprint. It's simple to set up and use via the on-screen menu. Most features can be selected automatically from the remote control unit. Operation is quiet, just 35db in silent mode. You can even customise the LV-7220 to project your company logo at the start of each session.

Advanced multimedia connectivity
A high speed DVI-I interface enables an all-digital connection, for a far clearer picture. The projector can be hooked up to a desktop PC monitor via the analogue RGB port. An optional SCART Connector, or optional Component Adapter, allows easy connection to a wide range of equipment from different manufacturers - including VCRs, DVD players, HDTV and digital camcorders.

Features:
Bright 2,000 lumens, true XGA projection
Wide angle lens for projection in small spaces
1.6x zoom lens for easy projector placement
Automatic Vertical Keystone Correction
Advanced multimedia connectivity
Lightweight & compact: 2.9 kg, A4+ footprint

Short summary description Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7220 Multimedia Projector, 2000 ANSI lumens, LCD, XGA (1024x768), 15 - 100 kHz, 50 - 100 Hz, Lamp

Long summary description Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-7220 Multimedia Projector data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7220 Multimedia Projector. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: SHP, Lamp power: 200 W. Focus: Manual. Dot clock scanning frequency: 140 MHz. Power consumption (typical): 270 W

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
SHP
Lamp power
200 W
Lens system
Focus *
Manual
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
140 MHz
Features
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
270 W
Weight & dimensions
Weight *
2.9 kg
Other features
Dimensions (WxDxH)
300 x 238 x 94 mm
Digital keystone correction
Horizontal: +/- 40 degree. Vertical: +/- 20 degree
I/O ports
Mini D-sub15-pin Digital VGA input(DVI-I) Composite video input(RCAx1) S-Video input(Mini DIN 4-pin) Stereo audio input Mini DIN 8-pin USB
Lens system
F1.73 - 2.5, f=20.3 - 32.5 mm
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)