location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65B6V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65B6V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087597394 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:01:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 300 x 200 mm
  • - 145 W
Long product name LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OLED65B6V, 65", Vesa 300x200, 1451 x 838 x 48.6mm, 22.1kg, OLED 3840 x 2160, 2000 page, Wi-Fi, BT, 100 - 240V, 50-60Hz
More>>>
LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Black

Dive deeper into the darkness with LG OLED TV. Organic self emitting pixels achieve the deepest levels of black due to their unique ability to completely switch off - no light is emitted or passing through the pixel. This brings a huge range of contrast to your screen, bringing shades and colours to life in a way that LED TV technology cannot match.

Perfect Colour

Colour and contrast perfection. OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels. This combination provides the most incredible true to life colour reproduction that you have to see to believe.

OLED HDR

OLED is the perfect platform for HDR. When something is shown in HDR, colours and contrast are enhanced so the picture is closer to your eyes full potential. OLED technology is the best partner for this process thanks to contrast levels that are unlike anything else available today. This is the future of television picture quality.

Sound Designed by Harman/Kardon™

Audio engineered by experts. With years of experience in high-quality sound harman/kardon™ are the perfect partner to design your speaker system. Now you can enjoy a whole new level of audio immersion.

Smart TV with webOS

The award winning LG Smart TV with Freeview Play puts you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services subscription free. The Smarter way of watching live TV and on demand services, with no additional devices required.

LG OLED TV

Organic self-emitting pixels not only deliver picture reproduction of unprecedented contrast, colour and clarity - but due to their unique nature the design of LG OLED TV is revolutionary, elegant and incredibly thin. A next generation display is fused with outstanding audio engineered by Harman/Kardon™.

Blade Slim

The thickness of the screen can be innovatively reduced because it has no backlight. It is extremely thin which makes it possible to attach it to the wall more closely. This screen can perfectly match with home décor due to its cutting edge technology.

Dolby Vision, Why Does It Matter?

LG OLED HDR supports Dolby Vision, which ensures brighter andsharper images are delivered with better contrast and strikingly improved colours. With a wave of new video titles available in Dolby Vision, you can be sure that your entertainment is viewed the way it was meant to be seen.

ULTRA HD PREMIUM - A New Standard Of Defining TV

The ULTRA HD PREMIUM certification ensures that the picture and audio quality of the television is only of the highest standard. OLED TV complements this technology, providing the perfect pallet for you to view ULTRA HD Premium TV on.

OLED BLACK Brings About a Sense of Awe to Universe

LG’s OLED TVs, with their ability to deliver deep blacks, showcase the recently announced NASA TV UHD channel in the best possible way, taking consumers much closer to the real experience of being in space.- Harmonic, NASA’s official partner for NASA TV UHD Channel -

LG SIGNATURE OLED TV is the Perfect Match for Netflix

Enjoy Netflix's 4K contents on LG SIGNATURE OLED TV in top qualityand smarter way through LG's award winning webOS platform.

Magic Zoom

Magic Zoom can enlarge live screens while viewers watch. By pressing the Zoom key on the remote control, the scene can be enlarged to catch the details.

Magic Mobile Connection

Magic Mobile Connection allows viewers to enjoy smartphone content on their TV with ease.Additionally, using just a Wi-Fi connection, they can enjoy their music and video apps on the big screen.

Magic Remote

Magic Remote can operate everything on the TV and set-top box at the same time using motion and voice controls. Take control of your entertainment experience with a new level of remote control convenience. Spend less time for searching and more time for enjoying.

Self-lighting Pixel

True innovation. Only OLED pixels are self-lighting, meaning they can switch on and off individually. This allows for a beautiful contrast range of the brightest whites and the darkest blacks for a picture of unrivalled depth.

Short summary description LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG OLED65B6V, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG OLED65B6V TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG OLED65B6V. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
165.1 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Operating system installed *
WebOS
Operating system version
3.0
Timeshift
Yes
Smart modes
Cinema, Game, Photo, Sports, Standard, Vivid
Audio
RMS rated power *
40 W
Sound modes
Game, Movie, Music, Speech, Sports, Standard
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
HDMI version
2.0
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
SimpLink
Intel® Wireless Display (Intel® WiDi)
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
145 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1451 mm
Depth (with stand)
225 mm
Height (with stand)
882 mm
Weight (with stand)
25.4 kg
Width (without stand)
1451 mm
Depth (without stand)
48.6 mm
Height (without stand)
838 mm
Weight (without stand)
22.1 kg
Packaging data
Manual
Yes
Package width
1663 mm
Package depth
212 mm
Package height
927 mm
Package weight
33.5 kg
Packaging content
Cables included
AC, AV, Component
Remote control included
Yes
Remote control type
MR15R
Other features
Hybrid Log-Gamma (HLG)
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
212 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White LG OLED55B7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver, White
(show image)
OLED55B7V OLED55B7V 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver LG OLED55C7V TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
OLED55C7V OLED55C7V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)