location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH500E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH500E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050110074
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2022 11:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 min
  • - Number of length steps: 50
  • - Minimum hair length: 0.4 mm Maximum hair length: 1.2 cm
  • - Wet & Dry
  • - Washable
  • - Grey, Orange
More>>>
Short summary description BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange:
This short summary of the BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss SH500E, Washable, Grey, Orange

Long summary description BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange:
This is an auto-generated long summary of BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange based on the first three specs of the first five spec groups.

BaByliss SH500E. Minimum hair length: 0.4 mm, Maximum hair length: 1.2 cm. Product colour: Grey, Orange. Operating time: 40 min, Battery type: Built-in battery, Fast charging time: 5 min

Brand Image Product code Product Stock Price from
BaByliss

BaByliss P1065E beard trimmer AC/Baterry Black, Grey
(show image)
P1065E P1065E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E827E beard trimmer 20 2 cm Black, Silver
(show image)
E827E E827E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E856E beard trimmer 18 1.8 cm Black
(show image)
E856E E856E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E846E beard trimmer 30 1.5 cm Black
(show image)
E846E E846E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E886E beard trimmer 48 1 cm Black
(show image)
E886E E886E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E880E beard trimmer 24 5 mm Wet & Dry Black
(show image)
E880E E880E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel
(show image)
E865E E865E 0.00
(excl. VAT)
0 (incl. VAT)