location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E865E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E865E
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 02:33:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 45 min
  • - Number of length steps: 24
  • - Minimum hair length: 5 mm Maximum hair length: 0.4 mm
  • - Black, Stainless steel
More>>>
Short summary description BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel:
This short summary of the BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss E865E, Black, Stainless steel

Long summary description BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel:
This is an auto-generated long summary of BaByliss E865E beard trimmer 24 0.4 mm Black, Stainless steel based on the first three specs of the first five spec groups.

BaByliss E865E. Minimum hair length: 5 mm, Maximum hair length: 0.4 mm. Product colour: Black, Stainless steel. Operating time: 45 min

Brand Image Product code Product Stock Price from
BaByliss

BaByliss T810E beard trimmer 39 2 cm Blue, White
(show image)
T810E T810E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T820E beard trimmer 48 2.5 cm Black, Blue
(show image)
T820E T820E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange
(show image)
SH500E SH500E 0.00
(excl. VAT)
0 (incl. VAT)