ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
You can spend more time running your business and less time concerned with IT when you have Windows 10 Pro. Build-in security, enhanced productivity features, and easy-to-implement management tools provide an essential foundation to keep your business humming.
Intel Atom® processors bring you all the latest capabilities, so you don’t sacrifice power and performance for portability. The processors support multiple cameras, improved security features including biometric passwords, and wireless display on multiple screens.
Embed the product datasheet into your content
Bullet Points DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Slate Mobile tablet Black
- - 20.3 cm (8") 1280 x 800 pixels
- - Intel Atom® x5-Z8500 1.44 GHz
- - 64 GB Flash Card reader integrated
- - Single camera 5 MP Front camera 2 MP
- - Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
- - Lithium-Ion (Li-Ion) 19.5 Wh
- - Windows 10 Pro 64-bit
Warranty:
1 Year Collect & Return
Long product name DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black
:
The long product name of DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Atom x5-Z8500, 2GB LPDDR3, 64GB eMMC, 8" LED (1280x800) Touch, 802.11b/g/n, Bluetooth 4.0, 2/5MP, Windows 10 Pro 64-bit
More>>>
DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
The official description of DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Ready every step of the way
Take customer service to the next level with tablets that keep business on a personal level – no matter where you need to be throughout the day. Count on increased productivity with Windows 10 and purpose-built accessories so you can ensure your patients, customers, students or clients are your No. 1 priority. Work with confidence wherever you are with top security, manageability and reliability at every point of service.
Designed for your workplace.
Get down to business anywhere with a beautifully designed 8" tablet that weighs less than 1 pound. A direct bond touch display with HD (1280x800) and optional FHD (1920x1200) offers more durability to withstand the real-world conditions you’re used to – as well as better viewing angles indoors and out – so sharing your screen with colleagues or clients is easy.
Performance meets possibilities
Mobile power: Speed through your task list with 6th Gen Intel® Atom™ x5 processors.
Latest OS: Windows 10 ensures your current applications will execute seamlessly via touch, stylus or optional keyboard.
Long-lasting power: Check email on the move or update accounts without being tethered to the wall, thanks to excellent battery life.
Top security, manageability and reliability.
Best-in-class security: Comprehensive encryption and leading-edge malware prevention is enabled by Dell Data Protection.
World’s most manageable: Full Dell management capabilities allow you to make the most of your hardware investment with free tools to allow flexible and automated BIOS or system configurations through the Dell Client Command Suite.
Outstanding reliability: With MIL-STD and testing for real-life conditions, your tablet is backed by the industry’s leading support and coverage with Dell ProSupport Plus.
Short summary description DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This short summary of the DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.
DELL Venue 8 Pro, 20.3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Pro, Black
Long summary description DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black based on the first three specs of the first five spec groups.
DELL Venue 8 Pro. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 377.1 g. Operating system installed: Windows 10 Pro. Product colour: Black