"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106"
"","","31117900","","DELL","5855-9576","31117900","5397063759576","Tablets","897","Venue","5000","8 Pro","20240626055329","ICECAT","1","120620","https://images.icecat.biz/img/gallery/5626c4c611bd6e7d96b9233ad9ff568a.jpg","391x350","https://images.icecat.biz/img/gallery_lows/5626c4c611bd6e7d96b9233ad9ff568a.jpg","","https://images.icecat.biz/img/gallery_thumbs/5626c4c611bd6e7d96b9233ad9ff568a.jpg","","","DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8"") 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black","Intel Atom x5-Z8500, 2GB LPDDR3, 64GB eMMC, 8"" LED (1280x800) Touch, 802.11b/g/n, Bluetooth 4.0, 2/5MP, Windows 10 Pro 64-bit","DELL Venue 8 Pro, 20.3 cm (8""), 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Pro, Black","DELL Venue 8 Pro. Display diagonal: 20.3 cm (8""), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 377.1 g. Operating system installed: Windows 10 Pro. Product colour: Black","Ready every step of the way\nTake customer service to the next level with tablets that keep business on a personal level – no matter where you need to be throughout the day. Count on increased productivity with Windows 10 and purpose-built accessories so you can ensure your patients, customers, students or clients are your No. 1 priority. Work with confidence wherever you are with top security, manageability and reliability at every point of service.\n\nDesigned for your workplace.\nGet down to business anywhere with a beautifully designed 8"" tablet that weighs less than 1 pound. A direct bond touch display with HD (1280x800) and optional FHD (1920x1200) offers more durability to withstand the real-world conditions you’re used to – as well as better viewing angles indoors and out – so sharing your screen with colleagues or clients is easy.\n\nPerformance meets possibilities\nMobile power: Speed through your task list with 6th Gen Intel® Atom™ x5 processors.\n\nLatest OS: Windows 10 ensures your current applications will execute seamlessly via touch, stylus or optional keyboard.\n\nLong-lasting power: Check email on the move or update accounts without being tethered to the wall, thanks to excellent battery life.\n\nTop security, manageability and reliability.\nBest-in-class security: Comprehensive encryption and leading-edge malware prevention is enabled by Dell Data Protection.\n\nWorld’s most manageable: Full Dell management capabilities allow you to make the most of your hardware investment with free tools to allow flexible and automated BIOS or system configurations through the Dell Client Command Suite.\n\nOutstanding reliability: With MIL-STD and testing for real-life conditions, your tablet is backed by the industry’s leading support and coverage with Dell ProSupport Plus.","https://images.icecat.biz/img/gallery/5626c4c611bd6e7d96b9233ad9ff568a.jpg|https://images.icecat.biz/img/gallery/d4ecc543eac08954ff6cceaea4f1929d.jpg|https://images.icecat.biz/img/gallery/33217213_4233177776.jpg|https://images.icecat.biz/img/gallery/1c8cb29c57f4d1f8376c291e8a1d3bec.jpg","391x350|673x235|611x276|489x210","|||","","","","","","","","","","","Display","Display diagonal: 20.3 cm (8"")","Display resolution: 1280 x 800 pixels","LED backlight: Yes","Touch technology: Multi-touch","Touchscreen type: Capacitive","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: x5-Z8500","Processor frequency: 1.44 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.24 GHz","Processor cache: 2 MB","Processor cache type: L3","Conflict-Free processor: Yes","Processor code: SR27N","Processor codename: Cherry Trail","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor package size: 17 x 17 mm","Processor series: Intel Atom x5 Series","Scenario Design Power (SDP): 2 W","Stepping: C0","Tjunction: 90 °C","Number of execution units: 12","PCI Express configurations: 2x1, 1x2","Memory","Internal memory: 2 GB","Internal memory type: DDR3L-RS-SDRAM","Maximum internal memory: 4 GB","Memory clock speed: 1600 MHz","Storage","Internal storage capacity: 64 GB","Card reader integrated: Yes","Storage media: Flash","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Maximum memory card size: 128 GB","Graphics","Graphics card family: Intel","Graphics card: HD Graphics","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 5 MP","Front camera: Yes","Rear camera: Yes","Front camera resolution (numeric): 2 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.1","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Near Field Communication (NFC): Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","Microphone in: No","Headphone connectivity: 3.5 mm","Combo headphone/mic port: Yes","Headphone out: No","Design","Form factor: Slate","Product colour: Black","Device type: Mobile tablet","Performance","Position location: Yes","GPS (satellite): Yes","Software","Platform: Windows","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Trial software: Microsoft Office","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Turbo Boost Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Embedded options available: No","Intel 64: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Boot: Yes","Intel Secure Boot Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 19.5 Wh","Number of battery cells: 1","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 130 mm","Depth: 216 mm","Height: 9.45 mm","Weight: 377.1 g","Packaging content","Manual: Yes","Certificates","Compliance certificates: RoHS","Certification: EPEAT Gold, BFR/PVC","Other features","Processor socket: BGA 1380","USB connector type: USB Type-C","Processor ARK ID: 85474"