location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS32F351FUU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32F351FUU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088251486
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:26
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 5000:1
  • - 29 W
More>>>
Short summary description Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White:
This short summary of the Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS32F351FUU, 80 cm (31.5"), 1920 x 1080 pixels, LED, 5 ms, 4000:1, White

Long summary description Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White:
This is an auto-generated long summary of Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White based on the first three specs of the first five spec groups.

Samsung LS32F351FUU. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 4000:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Colour gamut standard
sRGB
Colour gamut
72%
Display brightness (min)
200 cd/m²
Peak luminance ratio
98%
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
White
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 18°
LED indicators
Yes
Power
Power consumption (typical) *
29 W
Power consumption (max)
35 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
42 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
731.6 mm
Depth (with stand)
247.7 mm
Height (with stand)
522.2 mm
Weight (with stand)
6.2 kg
Width (without stand)
731.6 mm
Depth (without stand)
88.2 mm
Height (without stand)
427.6 mm
Weight (without stand)
5.4 kg
Packaging data
Package width
811 mm
Package depth
504 mm
Package height
166 mm
Package weight
8.2 kg
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Contrast ratio
4000:1
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Active display area (W x H)
392.85 x 698.4 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:48:23
Uk has collected 1 expert review for Samsung LS32F351FUU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White Samsung LC32H711QEU LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD White
(show image)
LC32H711QEU LC32H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White Samsung C32F391FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White
(show image)
LC32F391FWUXEN C32F391FWU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black Samsung S34E790C LED display 86.4 cm (34") 3440 x 1440 pixels Black
(show image)
LS34E790CNS S34E790C 0.00
(excl. VAT)
0 (incl. VAT)