location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LRA185KMM-205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430076232 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Form Factor - 1U Space
  • - Ease of use - Full desktop style keyboard with number pad, touch pad and 2 USB2.0 pass through ports
  • - Environmentally responsible - Low power usage during operation and standby
  • - Global availability - Certifications and keyboard language support
Long product name Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U :
The long product name of Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U
More>>>
Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U:
The official description of Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent LCD Local Rack Access Console
The Avocent LRA Console family provides the simplicity, efficiency and ease of use to make it the perfect in data center access point. The LRA line enables ease of access to multiple servers making software upgrades, troubleshooting and system mo​nitoring convenient and less time-consuming.

- Widescreen: 18.5” LED LCD panel with a 16:9 aspect ratio. Supports resolutions up to 1600 x 1200 at both full screen and aspect ratio.
- Form Factor: Easy access in the 1U space. Detent lock engages when stowed in the rack. Room for KVM installation in the same 1U space
- KVM Compatibility: LRA Consoles are compatible with all Avocent data center KVM switches
- User Interface: On-Screen menu has an intuitive design and can be accessed in 7 languages.
- Data Center Local Access: Complete entry point to local servers when needed.
- Ease of use: Full desktop style keyboard with number pad, touch pad and 2 USB 2.0 pass through ports.

Short summary description Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U:
This short summary of the Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U, 48.3 cm (19"), 1366 x 768 pixels, TFT, 250 cd/m², 1000:1, 41 cm

Long summary description Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U:
This is an auto-generated long summary of Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U based on the first three specs of the first five spec groups.

Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, Display: TFT. Interface: USB, Keyboard port type: USB, Mouse port type: USB. Keyboard language: German, Keyboard layout: QWERTZ. Certification: UL, CE, CCC, BSMI, C-Tick, EAC, VCCI, KCC\nFCC Class A. Power supply type: AC, Power consumption (typical): 17 W, Power consumption (standby): 0.5 W

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)