location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LRA185KMMP-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LRA185KMMP-001 show
Show alternative article codes used in the online market place
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LCD 1366 x 768 pixels
  • - 1U
  • - On Screen Display (OSD)
  • - Keyboard number of keys: 103
  • - Plastic, Steel
  • - Black
Long product name Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U :
The long product name of Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5'' TFT LCD, 1366 x 768, PS2 Keyboard, 2x USB Pass-through, US INTL, 1U
More>>>
Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U:
The official description of Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent ® LRA Console family provides the simplicity, efficiency and ease of use to make it the perfect in data center access point regardless of size. The Avocent ® LRA Console combines the efficiency in power and space consumption needed for an emergency access solution with the convenience and user experience of a workstation solution. The Avocent ® LRA line enables ease of access to multiple servers making software upgrades, troubleshooting and system monitoring convenient and less time-consuming.

Tray Only
The Avocent ® LRA Console trays provide field proven access within the data center allowing data center operators immediate access to server, network switches and other IT gear from inside the data center with no need for crash carts or other cumbersome equipment. The tray features standard USB and VGA interfaces providing compatibility to a vast number of servers and devices natively. It is compatible with all recent Avocent® data center KVM solutions and can easily be used in conjunction with many of the market-leading Avocent ® access technologies.

Pre-Integrated KVM
The Avocent ® LRA Console is also available with pre-integrated 8- and 16- port KVM that seamlessly fits into the same 1U the LCD tray is occupying providing vastly improved utility while preserving valuable data center real estate.

Short summary description Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U:
This short summary of the Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent LRA185KMMP-001, 47 cm (18.5"), 1366 x 768 pixels, TFT, 41 cm, 23 cm, 47 cm

Long summary description Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U:
This is an auto-generated long summary of Vertiv Avocent LRA185KMMP-001 rack console 47 cm (18.5") 1366 x 768 pixels Plastic, Steel Black 1U based on the first three specs of the first five spec groups.

Vertiv Avocent LRA185KMMP-001. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display: TFT. Interface: USB, PS/2. Keyboard language: US International. Power supply type: AC, AC adapter input voltage: 90 - 264 V. Package dimensions (WxDxH): 749.3 x 584.2 x 216 mm

Display
Display diagonal
47 cm (18.5")
Display resolution
1366 x 768 pixels
Display
TFT
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
Viewable size diagonal
47 cm
On Screen Display (OSD)
Yes
Pixel pitch
300 x 300 mm
Aspect ratio
16:9
Display type
LCD
Technical details
Material
Plastic, Steel
Product colour
Black
Technical details
Maximum resolution
1600 x 1200 pixels
Rack capacity
1U
Ports & interfaces
Interface
USB, PS/2
Keyboard
Keyboard number of keys
103
Built-in touchpad
Yes
Keyboard language
US International
Power
Power supply type
AC
AC adapter input voltage
90 - 264 V
Packaging data
Package dimensions (WxDxH)
749.3 x 584.2 x 216 mm
Brand Image Product code Product Stock Price from
Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U Vertiv Avocent LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U
(show image)
LRA185KMM-205 LRA185KMM-205 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
New Zealand 1 distributor(s)