location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-CG930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-CG930PBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088251783
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black :
The long product name of Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S7 S View Cover
More>>>
Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black:
The official description of Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rewarding to the touch
Made from high-grade polyurethane, S View Cover is exceptionally soft on the fingers yet long-lasting enough to protect what's important inside.

Added protection goes a long way
Featuring an innovative shell-type design for added durability and maximum reliability, you enjoy all around protection for whenever you need it most.

Manage in an instant
Always one step ahead. Answer on the fly, snap photos in a flash and manage incoming calls and music playback without flipping the cover.

Short summary description Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black:
This short summary of the Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-CG930, Flip case, Samsung, Galaxy S7, 12.9 cm (5.1"), Black

Long summary description Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black:
This is an auto-generated long summary of Samsung EF-CG930 mobile phone case 12.9 cm (5.1") Flip case Black based on the first three specs of the first five spec groups.

Samsung EF-CG930. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Product colour: Black

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S7
Features
Case type *
Flip case
Product colour *
Black
Brand compatibility *
Samsung
Brand Image Product code Product Stock Price from
Samsung EFC-1E1F mobile phone case Cover Blue Samsung EFC-1E1F mobile phone case Cover Blue
(show image)
EFC-1E1FBEC EFC-1E1F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)