Samsung logo

Samsung Galaxy S7 SM-G930F 12.9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299320
Info modified on:
27 Feb 2024, 14:36:28
Long product name Samsung Galaxy S7 SM-G930F 12.9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

5.1" Super AMOLED 2560 x 1440, 4GB RAM (LPDDR4), Dual Pixel 12MP, NFC, WiFi, Bluetooth, IP68, Android 6.0 (Marshmallow)

Samsung Galaxy S7 SM-G930F 12.9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

Security from meeting room to living room
Samsung KNOX is built into the hardware and preloaded onto the software, making the Galaxy S7 the most secure Android phone on the market. So your business stays safe no matter where your life takes you.

Certified by governments worldwide
Samsung KNOX has successfully met the rigorous security requirements set by governments and major enterprises around the world, ensuring business users receive the most robust mobile security available.

Storage Expansion Options
Does your business mobility require an extra boost in terms of device memory? Equipped with a microSD card slot, you can expand your Galaxy S7's storage capacity easily to an impressive 200GB.

Power through your day
The Galaxy S7 is designed to deliver enterprise performance that satisfies even the most demanding customers, thanks to improved battery endurance, fast and wireless charging, and expandable storage. You can count on S7 whatever you need to do, whenever you need to do it.

Dust and Water-resistant
The IP68-certified Galaxy S7 provides users with dependable protection against dust and water. Enjoy peace of mind in the knowledge that Galaxy S7 won't let you down in even the most challenging of conditions.

Conference Call Management and Advanced Email Features
Easy-access access conference call and access code recognition buttons eliminate the need to memorize or re-enter call and authentication information. Enable email encryption and set limits on email attachment/body size.

Enterprise Device Program
Maximize your business performance with a specialized B2B service package.

Comprehensive Device Management
Businesses can easily enroll devices to an MDM platform. Compatible with 120+ MDM solutions and 600+ MDM policies, making for easy adoption into their existing MDM and corporate security policies.

Short summary description Samsung Galaxy S7 SM-G930F 12.9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

Samsung Galaxy S7 SM-G930F, 12.9 cm (5.1"), 4 GB, 32 GB, 12 MP, Android 6.0, Black

Long summary description Samsung Galaxy S7 SM-G930F 12.9 cm (5.1") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

Samsung Galaxy S7 SM-G930F. Display diagonal: 12.9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 152 g

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.