location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-101X-U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190239 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports computer video resolutions up to 1920 x 1200 (60 Hz)
  • - Supports high-definition video resolutions up to 1080p
  • - USB Micro-B port supplies power to the receiver
  • - Works with all operating systems
  • - Plug and play—no software or drivers to install
Warranty: 1-year limited
Long product name Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) :
The long product name of Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m), TAA
More>>>
Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m):
The official description of Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-101X-U DVI over Cat5/6 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend a DVI-D signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

Each unit features a built-in DVI cable for connecting to your computer's DVI output port and the display's DVI input port. Cat5e/6 cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as the N202-Series). An included USB Micro-B cable connects the receiver and a USB port on the display or a USB wall charger to supply power to the unit.

The HDCP-compatible B140-101X-U can extend a 1920 x 1200 (60 Hz) signal, including 1080p, up to 125 feet (38.1 meters). LEDs on the RJ45 ports indicate when the units are receiving power and a DVI signal from the source. Built-in equalization control lets you fine-tune the image on the remote display. Easy to set up with no software or drivers to install. Compatible with all operating systems. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m):
This short summary of the Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m), DVI, DVI-D, 1920 x 1200 pixels, Black, 38 m, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)

Long summary description Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m):
This is an auto-generated long summary of Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) based on the first three specs of the first five spec groups.

Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m). Video port type: DVI, Connector(s): DVI-D. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 38 m. Cable types supported: Cat5e, Cat6. Package width: 142 mm, Package depth: 43.9 mm, Package height: 199.9 mm. Master (outer) case width: 213.1 mm, Master (outer) case length: 152.9 mm, Master (outer) case height: 455.9 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
2
Connector(s)
DVI-D
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Maximum operating distance
38 m
HDCP
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)
Plug and Play
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p
LED indicators
Yes
Network
Ethernet LAN
Yes
Cable types supported
Cat5e, Cat6
Packaging data
Package width
142 mm
Package depth
43.9 mm
Package height
199.9 mm
Package weight
200 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
213.1 mm
Master (outer) case length
152.9 mm
Master (outer) case height
455.9 mm
Master (outer) case gross weight
2.25 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190236
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) Tripp Lite 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.)
(show image)
B140-202 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA Tripp Lite B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA
(show image)
B140-1P0 B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)