location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-EC1280U-SAS-RP R2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-EC1280U-SAS-RP-16G-R2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511129281 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 15:31:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (36.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (2U) Black
  • - QNAP Turbo NAS System
  • - Number of storage drives supported: 12 HDD & SSD
  • - Intel® Xeon® E3 V3 Family E3-1246V3 3.5 GHz Intel® HD Graphics P4600
  • - 16 DDR3 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 450 W
Long product name QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3 :
The long product name of QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U, Intel Xeon E3-1246 v3 3.5GHz, 16GB DDR3 ECC, 512MB DOM, 12x 3.5" SAS/SATA 6Gbps/3Gbps, 2x 10GbE SFP+, 4x GbE, 4x USB 2.0, 4x USB 3.0, 1x PCIe Gen3 x8, 1x PCIe Gen3 x4
More>>>
QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3:
The official description of QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TVS-EC1280U-SAS-RP R2 is the world's first unified NAS supporting Auto Tiering to deliver ongoing optimization of data across high-performance SSD, 12Gbps SAS drives and high-capacity SATA disks. Powered by an Intel® Xeon E3 CPU, the 40GbE-ready TVS-EC1280U-SAS-RP R2 delivers exceptional performance and supports cross-platform file sharing, comprehensive backup solutions, iSCSI & virtualization applications, and more practical business functions. With the powerful QTS operating system, the TVS-EC1280U-SAS-RP R2 performs as a reliable, scalable and unbeatable unified and tiered storage solution for businesses.

- Built-in 10GbE, highly-efficient storage solution with high speed network for HD video editing and sharing
- 3,800+ MB/s throughput and 260,000+ IOPS
- Qtier Technology drives Auto Tiering for optimal storage efficiency
- Built-in 256GB mSATA modules for caching, beneficial to IOPS-demanding applications
- Scalable design, up to 1,120 TB total capacity
- Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
- Backward compatible with SAS/SATA 6Gbps drives
- 5 year warranty - Global warranty inclusive

Short summary description QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3:
This short summary of the QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-EC1280U-SAS-RP R2, NAS, Rack (2U), Intel® Xeon® E3 V3 Family, E3-1246V3, Black

Long summary description QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3:
This is an auto-generated long summary of QNAP TVS-EC1280U-SAS-RP R2 NAS Rack (2U) Ethernet LAN Black E3-1246V3 based on the first three specs of the first five spec groups.

QNAP TVS-EC1280U-SAS-RP R2. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5". Processor family: Intel® Xeon® E3 V3 Family, Processor manufacturer: Intel, Processor model: E3-1246V3. Internal memory: 16 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and.... Fiber optic connector: SFP+

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
12
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1246V3
Processor frequency *
3.5 GHz
Processor boost frequency
3.9 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
L3 cache
8 MB
Bus type
DMI2
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Xeon E3-1200 v3
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Thermal Design Power (TDP)
84 W
On-board graphics card model
Intel® HD Graphics P4600
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
No
Memory
Internal memory type
DDR3
Maximum RAM supported
32 GB
Memory slots
4
Internal memory *
16 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Fiber ports quantity
2
Fiber optic connector
SFP+
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
External mini-SAS ports
1
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card DirectX version
11.2
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black
Number of fans
4 fan(s)
Fan diameter
6 cm
Drive bay locking
Yes
LED indicators
LAN, Status
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
49.4 dB
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Performance
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo NAS System
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
450 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
178.65 W
Power consumption (sleep)
111.26 W
AC input voltage
90-264 V
Weight & dimensions
Width *
442.5 mm
Depth *
530.5 mm
Height *
88 mm
Weight
14.2 kg
Package weight
21.4 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
96
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel I/O Acceleration Technology
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Number of execution units
20
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013D
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Processor ARK ID
80916
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)