location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP RAIL-A03-57 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAIL-A03-57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAIL-A03-57 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511127393 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 10:14:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP RAIL-A03-57 rack accessory :
The long product name of QNAP RAIL-A03-57 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rail Kit for TS-x79/TS-ECx80U rackmount models
More>>>
QNAP RAIL-A03-57 rack accessory:
The official description of QNAP RAIL-A03-57 rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-x80 rack mount models comply with ANSI/EIA-RS-310-D rack mounting standards. Before purchasing the server racks for these models, please make sure the server racks conform to the following criteria:
1. Rack size
A. Mounting post width: ≥ 451mm.
B . Panel width: ≥ 500mm.
C. Mounting post depth: 650mm~850mm.
2. The optional rack kits for the TS-x80 rack mount models are only compatible with square-hole server racks.

Short summary description QNAP RAIL-A03-57 rack accessory:
This short summary of the QNAP RAIL-A03-57 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP RAIL-A03-57, Stainless steel, Qnap SS-EC2479U-SAS-RP/SS-EC1879U-SAS-RP/SS-EC1279U-SAS-RP,..., 710 mm, 99 mm, 68 mm, 57.9 cm

Long summary description QNAP RAIL-A03-57 rack accessory:
This is an auto-generated long summary of QNAP RAIL-A03-57 rack accessory based on the first three specs of the first five spec groups.

QNAP RAIL-A03-57. Product colour: Stainless steel, Compatibility: Qnap SS-EC2479U-SAS-RP/SS-EC1879U-SAS-RP/SS-EC1279U-SAS-RP,.... Width: 710 mm, Depth: 99 mm, Height: 68 mm

Features
Product colour *
Stainless steel
Compatibility
Qnap SS-EC2479U-SAS-RP/SS-EC1879U-SAS-RP/SS-EC1279U-SAS-RP, TS-879U-RP/TS-1279U-RP/TS-1679U-RP/TS-EC879U-RP/TS-EC1279U-RP/TS-EC1679U-RP, TS-EC1279U-SAS-RP/TS-EC1679U-SAS-RP/SS-EC2479U-SAS-RP/SS-EC1879U-SAS-RP/SS-EC1279U-SAS-RP, TS-EC1680U-RP/TS-EC1280U-RP/TS-EC880U-RP, REXP-1200U-RP/REXP-1600U-RP, VS-12140/12148/12156/12164U-RP Pro, VS-12140/1148/12156/12164U-RP Pro+, VS-8124/8132/8140/8148U-RP Pro, VS-8124/8132/8140/8148U-RP Pro+
Weight & dimensions
Width
710 mm
Depth
99 mm
Height
68 mm
Mounting depth (min)
57.9 cm
Mounting depth (max)
87.3 cm
Weight
2.63 kg
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)