location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-EC1580MU-SAS-RP R2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-EC1580MU-SAS-RP-8GE-R2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511129335
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 15:35:33
The date of the most recent change of this product data-sheet in Icecat.
QNAP TVS-EC1580MU-SAS-RP-8GE-R2 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (36.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (2U) Black
  • - QNAP Turbo NAS System
  • - Number of storage drives supported: 15 HDD & SSD
  • - Intel® Xeon® E3 V3 Family E3-1246V3 3.5 GHz Intel® HD Graphics P4600
  • - 8 DDR3 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: iSCSI LUN 450 W
Warranty: 5 Years
Long product name QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black :
The long product name of QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U, Intel Xeon E3-1246 v3 3.5GHz, 8GB DDR3 ECC, 512MB DOM, 9x 3.5" SAS/SATA 6Gbps/3Gbps, 6x 2.5-inch SAS/SATA SSD, 2x 10 GbE SFP+, 4x GbE, 4x USB 3.0, 4x USB 2.0, 57.3 dB, 1x PCIe Gen3 x8, 1x PCIe Gen3 x4, RAID 0/1/5/6/10, 14.18kg
More>>>
QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black:
The official description of QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TVS-EC1580MU-SAS-RP R2 is the world's first unified NAS supporting Auto Tiering to deliver ongoing optimization of data across high-performance SSD, 12Gbps SAS drives and high-capacity SATA disks. Powered by an Intel® Xeon E3 CPU, the 40GbE-ready TVS-EC1580MU-SAS-RP R2 delivers exceptional performance and supports cross-platform file sharing, comprehensive backup solutions, iSCSI & virtualization applications, and more practical business functions. With the powerful QTS operating system, the TVS-EC1580MU-SAS-RP R2 performs as a reliable, scalable and unbeatable unified and tiered storage solution for businesses.

- Built-in 10GbE, highly-efficient storage solution with high speed network for HD video editing and sharing
- 3,800+ MB/s throughput and 238,000+ IOPS
- Qtier Technology drives Auto Tiering for optimal storage efficiency
- Built-in 256GB mSATA modules for caching, beneficial to IOPS-demanding applications
- Scalable design, up to 1,102 TB total capacity
- Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
- Backward compatible with SAS/SATA 6Gbps drives

Enable Auto Tiering with Qtier Technology

QNAP’s Qtier Technology empowers the TVS-EC1580MU-SAS-RP R2 with Auto Tiering that helps continuously optimize storage efficiency. With Auto Tiering, the TVS-EC1580MU-SAS-RP R2 can automatically move hot data to high-performance storage tiers and cold data to lower-cost, higher-capacity drives, making the TVS-EC1580MU-SAS-RP R2 an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and lower TCO of storage from Auto Tiering with the TVS-EC1580MU-SAS-RP R2.

12Gbps DataBolt™ Advantage

Implementing DataBolt technology, the TVS-EC1580MU-SAS-RP R2 can deliver twice the throughput for 6Gbps SAS drives by automatically aggregating the bandwidth from 3Gbps and 6Gbps drives to fully utilize 12Gbps, effectively accelerating the existing infrastructure.

Excellent performance

The TVS-EC1580MU-SAS-RP R2 supports 12Gbps SAS drives to provide fast data transmission speeds and drive up to 3,816 MB/s throughput and 238,392 IOPS*. Powered by an Intel® Xeon® E3 v3 quad-core processor with 16GB or 8GB DDR3 ECC RAM, the TVS-EC1580MU-SAS-RP R2 greatly enhances the efficiency of CPU-demanding tasks and serves more concurrent tasks. Its 3.5” & 2.5” drive hybrid architecture makes it perfect for creating efficient unified and tiered storage to optimize business operational efficiency, with 2.5” drives allocated for caching while 3.5” drives for massive data storage.

SSD cache acceleration

The TVS-EC1580MU-SAS-RP R2 features 2 pre-installed 128GB mSATA modules, and there are no limits on using SSDs for caching. By installing high-performance SSDs, the IOPS performance of storage volumes can remarkably boost. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.

Removable motherboard drawer for easy maintenance

With the TVS-EC1580MU-SAS-RP R2's removable motherboard drawer, IT administrators have easier access in upgrading/installing RAM, the internal cache, 40GbE adapter and other components. The motherboard itself can be removed and replaced without needing to remove the heavy TVS-EC1580MU-SAS-RP R2 from the rack cabinet, making it especially useful in maintaining the TVS-EC1580MU-SAS-RP R2 in data centers with multiple rack cabinets.

Get ready for 40GbE to your TVS-EC1580MU-SAS-RP R2

The TVS-EC1580MU-SAS-RP R2 offers four inbuilt Gigabit Ethernet ports and features two inbuilt 10GbE SFP+ ports to deliver 10 Gigabit high speed network. If 10GbE is insufficient for some workloads, the TVS-EC1580MU-SAS-RP R2 supports Mellanox® ConnectX-3 Pro adapter cards with 10/40/56 Gigabit Ethernet connectivity to deliver the most cost-effective computing and storage Ethernet Interconnection solution. It helps achieve significantly higher throughput for high-performance embedded I/O applications and virtualization acceleration. Businesses can greatly benefit from the fast, flexible storage network of the 40GbE-ready TVS-EC1580MU-SAS-RP R2 for boosting their mission-critical IT performance.

5 year warranty - Global warranty inclusive

QNAP's TVS-EC1580MU-SAS-RP R2 offers 5 year warranty with 3-year global warranty inclusive at no extra cost and free advanced replacement service to expedite hardware replacement*. This premier warranty demonstrates QNAP’s attention to the essential business needs of continuous operations and non-interrupted services to their customers.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.

Volume & LUN snapshot simplifies restoration

QTS Storage Manager adds an easy-to-use web-based snapshot tool for you to easily back up and restore data on the TVS-EC1580MU-SAS-RP R2 back to any point of time to prevent loss of important data. You can take snapshots for both volumes and LUN, efficiently replicate volume/LUN snapshots to remote servers by copying only the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting the current system operation. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when the file is opened.

Seamless capacity expansion

The TVS-EC1580MU-SAS-RP R2 supports online capacity expansion by cascading multiple QNAP RAID expansion enclosures to meet the needs of growing business data. With QNAP scale-up solution, total storage capacity can be gradually expanded on demand. It is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage.

Powerful QNAP flexible volume

QNAP's flexible volume provides a more secure and flexible way to store NAS data. This next-generation volume offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volume with space reclaim, block-level iSCSI LUN, and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage which simplifies the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

Qsirch – A smarter, faster way to search

Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including parts of the file name or even words/phrases in the document, and Qsirch will display a list of matches – complete with thumbnails – as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

Monitor and manage multiple NAS with Q'center

Q'center turns your TVS-EC1580MU-SAS-RP R2 into a central management system to manage multiple QNAP NAS units. After installing Q'center in the QTS App Center, you can use the TVS-EC1580MU-SAS-RP R2 to centrally manage multi-site QNAP NAS for monitoring system logs, manage firmware updates & maintenance, and enjoy major benefits including ease-of-use, cost-efficiency, convenience and flexibility. Managing multiple QNAP NAS becomes effortlessly easy and efficient.

Cross-platform file sharing, centralized data storage

The TVS-EC1580MU-SAS-RP R2 supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, and Linux/UNIX networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TVS-EC1580MU-SAS-RP R2 and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services.

Well-rounded backup solutions to secure data

The QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with a solution to effortlessly back up data to the TVS-EC1580MU-SAS-RP R2.

Disaster recovery solutions brings peace of mind

The TVS-EC1580MU-SAS-RP R2 offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote QNAP NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TVS-EC1580MU-SAS-RP R2 also supports rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon Glacier, Microsoft® OneDrive, Windows Azure, ElephantDrive®, Dropbox®, Google® Drive, Yandex, Google Cloud Storage, and more.

Comprehensive security options

In an open network environment, business data may be exposed in a potential hack. The TVS-EC1580MU-SAS-RP R2 provides numerous security options, such as encrypted access, IP blocking, and more. Besides, IT administrators can control the access rights of each user to different folders, preventing unauthorized access to important files. The TVS-EC1580MU-SAS-RP R2 is validated with military-level FIPS 140-2 AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Storage for comprehensive virtualization applications

The TVS-EC1580MU-SAS-RP R2 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in virtualization environments. The TVS-EC1580MU-SAS-RP R2 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

Run multiple operating systems on the
TVS-EC1580MU-SAS-RP R2

The Virtualization Station transforms the TVS-EC1580MU-SAS-RP R2 into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform supporting multiple operating systems, fast virtual machine (VM) creation, VM backup & restoration, VM import/export, snapshot, and enables desktop operations in web browsers. With an easy-to-use interface, you can centrally manage every VM created on the TVS-EC1580MU-SAS-RP R2 with minimal effort. You can download VMs on demand from online VM markets and import them to TVS-EC1580MU-SAS-RP R2 to use directly without any complex procedures.

Container Station – LXC and Docker Containers inclusive

QNAP Container Station exclusively integrates LXC and Docker lightweight virtualization technologies, allowing you to operate multiple isolated Linux systems on the TVS-EC1580MU-SAS-RP R2 as well as download apps from the built-in Docker Hub Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. You can experience the amazing Container Station and enjoy the playground of virtual containers with the TVS-EC1580MU-SAS-RP R2.

Highly-efficient storage solution for video editing

Digital video production produces a significant amount of data that requires high-performance storage with sustainable throughput to meet the demanding output of video editing. The TVS-EC1580MU-SAS-RP R2 fulfills storage and video editing needs with a high-speed 10GbE network interface. Videos can be quickly stored and edited on the TVS-EC1580MU-SAS-RP R2 directly over the network.

File synchronization across multiple devices

The Qsync utility turns your TVS-EC1580MU-SAS-RP R2 into a safe data center for file synchronization with a large storage capacity. Any file uploaded to the TVS-EC1580MU-SAS-RP R2 will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Comprehensive surveillance solution with 24/7 security

The TVS-EC1580MU-SAS-RP R2’s Surveillance Station offers a professional surveillance solution with a user-friendly management interface, a wide range of over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ mobile devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam app to turn your mobile device into a network camera to instantly record any moment around you to your TVS-EC1580MU-SAS-RP R2.

Install-on-demand apps extend NAS features

The TVS-EC1580MU-SAS-RP R2 has a built-in App Center that provides over 100 install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TVS-EC1580MU-SAS-RP R2.

Additional SMB-ready features

The TVS-EC1580MU-SAS-RP R2 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

Short summary description QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black:
This short summary of the QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-EC1580MU-SAS-RP R2, NAS, Rack (2U), Intel® Xeon® E3 V3 Family, E3-1246V3, 8 GB, DDR3

Long summary description QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black:
This is an auto-generated long summary of QNAP TVS-EC1580MU-SAS-RP R2 NAS Rack (2U) Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3 QNAP Turbo NAS System Black based on the first three specs of the first five spec groups.

QNAP TVS-EC1580MU-SAS-RP R2. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1246V3, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Operating system installed: QNAP Turbo NAS System

Storage
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
15
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1246V3
Processor frequency *
3.5 GHz
Processor boost frequency
3.9 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
L3 cache
8 MB
Bus type
DMI2
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Xeon E3-1200 v3
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Thermal Design Power (TDP)
84 W
On-board graphics card model
Intel® HD Graphics P4600
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3
Maximum RAM supported
32 GB
Memory slots
4
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Fiber ports quantity
2
Fiber optic connector
SFP+
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
External mini-SAS ports
1
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card DirectX version
11.2
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black
Number of fans
4 fan(s)
Fan diameter
6 cm
Drive bay locking
Yes
LED indicators
LAN, Status
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Backup features
iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
57.3 dB
Web-based management
Yes
Security algorithms
HTTPS, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
Performance
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo NAS System
Linux operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
450 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
250.21 W
Power consumption (sleep)
130.72 W
AC input voltage
90-264 V
Weight & dimensions
Width *
442.5 mm
Depth *
530.5 mm
Height *
88 mm
Weight
14.2 kg
Package weight
21.4 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
120
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel I/O Acceleration Technology
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Number of execution units
20
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013D
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Processor ARK ID
80916
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)