location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L5200DWT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L5200DWT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502641780 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Brother HL-L5200DWT user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Warranty: 2 Years On-Site
Long product name Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-L5200DWT - 40ppm, 1200x1200 dpi, A4, ARM Cortex-A9 800MHz, 256MB, USB 2.0, Ethernet, WLan, 640W, 52dB, 14.6kg
More>>>
Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-L5200DWT is a hard working mono laser printer designed to meet the needs of today's business. With print speeds of up to 40ppm and versatility to handle an extra paper tray, this machine offers big performance for the most demanding of environments.

- Fast print speeds of up to 40ppm
- Combined paper input of 820 sheets
- Automatic 2-sided printing
- High-yield replacement cartridges - optional high yield 8,000 (approx) page toner cartridge
- 1 line, 16 character backlit LCD display
- High speed wired (10Base-T/100Base-TX) and wireless (IEEE 802.11b/g/n) network interfaces plus Wi-Fi Direct and USB 2.0 connectivity

Maximise Performance & Reduce Print Spend
Versatile paper handling enables you to add multiple lower trays across the range. This provides maximum device uptime, as less time is spent replenishing paper trays. With the optional high yield toner cartridges, productivity is enhanced whilst reducing your overall printing costs.

Better reliability
Built to perform for longer and meet the demands of high output work environments, the L5000 range has been totally remodelled with robust build quality that’s even more resilient and hardwearing.

Tighter security
In today's business environment, we understand that organisations demand the highest levels of security. In order to address this, the L5000 range is enabled with secure function lock 3.0, 802.1x network security and Internet Protocol Security (IPsec). The range also boasts Print Archive, Secure Reset and Certificate Management.

Flexible print solutions from Brother
Our L5000 range is designed to seamlessly integrate and meet your business requirements. Compatible with a range of print software and services, Brother Solutions can be specifically tailored to your requirements and enables you to maximise your print efficiency and minimise costs.

Eco-friendly
The L5000 range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.

Short summary description Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L5200DWT, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L5200DWT. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:27
Uk has collected 2 expert reviews for Brother HL-L5200DWT laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 06:57:27
What is the Brother HL-L5200DW? Mono laser printers are still the mainstay of many small and home offices. Although new models are more evolutionary than revolutionary, a reliable printer, producing good quality print at a reasonable price is still the co...
Good Small footprint, Relatively high print speed, Reasonably quiet...
Bad Hard to read paper readout, Higher running costs than rivals...
Bottom line The Brother HL-L5200DW is a capable mono laser for small office use and can be used as an individual desktop printer or easily shared within a small workgroup. It's quick, quiet and reasonably inexpensive to run. Unlike several of its rivals, it provid...
70%
pcmag.com
Updated:
2017-03-01 06:57:27
As a monochrome laser printer for up to heavy-duty use in a small or micro office or a workgroup, the Brother HL-L5200DW ($229.99) packs a lot of goodness into its small frame. It is fast for its price and speed rating, prints excellent text, has a wide r...
Good Wicked-fast printing, Good text quality, Low running cost, Wi-Fi, WiFi Direct, Ethernet, and USB connectivity, Good standard and optional paper capacity...
Bad Slightly below-par graphics...
Bottom line The Brother HL-L5200DW laser printer offers a compelling mix of high-speed printing, above-par text, good paper handling, a wide-range of connectivity choices, and low running costs...
90%