location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disney - Princess Inflatable Beach Airbed 1.19m x 61cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138908688
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 11:53:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm :
The long product name of Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BEACH MAT
More>>>
Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm:
The official description of Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BEACH MAT
- Safety valves
- Sturdy pre-tested vinyl
- Contoured pillow design
- Repair patch included
Contents: One beach mat, repair patch

Short summary description Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm:
This short summary of the Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm, Multicolour, Floating mattress, Vinyl, 480 mm, 1040 mm, 160 mm

Long summary description Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm:
This is an auto-generated long summary of Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm based on the first three specs of the first five spec groups.

Bestway Disney - Princess Inflatable Beach Airbed 1.19m x 61cm. Product colour: Multicolour, Product type: Floating mattress, Material: Vinyl. Width: 480 mm, Depth: 1040 mm, Height: 160 mm. Package type: Full color box

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Floating mattress
Built-in pillow
Yes
Weight & dimensions
Width
480 mm
Weight & dimensions
Depth
1040 mm
Height
160 mm
Deflated size (W x L)
610 x 1190 mm
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes
Brand Image Product code Product Stock Price from
Bestway Disney - Nemo Inflatable Swim Ring 51cm Bestway Disney - Nemo Inflatable Swim Ring 51cm
(show image)
91103 Disney - Nemo Inflatable Swim Ring 51cm