location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Inflatable Baby Tub 79cm x 51cm x 33cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Baby Tub 79cm x 51cm x 33cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51113
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138905663
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Inflatable Baby Tub 79cm x 51cm x 33cm :
The long product name of Bestway Inflatable Baby Tub 79cm x 51cm x 33cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY TUB
More>>>
Bestway Inflatable Baby Tub 79cm x 51cm x 33cm:
The official description of Bestway Inflatable Baby Tub 79cm x 51cm x 33cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BABY TUB
- Safety valves
- Sturdy pre-tested vinyl
- Inflatable ribbed floor provides added comfort and prevents slipping
- Great for travel - easily to inflate and deflate
- Ideal for 0 to 1 year old
- Repair patch included
Content: One baby bath, repair patch

Short summary description Bestway Inflatable Baby Tub 79cm x 51cm x 33cm:
This short summary of the Bestway Inflatable Baby Tub 79cm x 51cm x 33cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Inflatable Baby Tub 79cm x 51cm x 33cm, Vinyl, Lilac, Turquoise

Long summary description Bestway Inflatable Baby Tub 79cm x 51cm x 33cm:
This is an auto-generated long summary of Bestway Inflatable Baby Tub 79cm x 51cm x 33cm based on the first three specs of the first five spec groups.

Bestway Inflatable Baby Tub 79cm x 51cm x 33cm. Material: Vinyl, Product colour: Lilac, Turquoise

Features
Material *
Vinyl
Coloration
Monochromatic
Product colour *
Lilac, Turquoise
Recommended age (max)
1 yr(s)
Inflatable floor
Yes
Weight & dimensions
Width
790 mm
Weight & dimensions
Depth
510 mm
Height
330 mm
Deflated size (W x L)
650 x 450 mm
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes
Brand Image Product code Product Stock Price from
Bestway Inflatable Aquababes Pool 1.65m x 1.04m x 25cm Bestway Inflatable Aquababes Pool 1.65m x 1.04m x 25cm
(show image)
51115 Inflatable Aquababes Pool 1.65m x 1.04m x 25cm