location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67224
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916300 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Blue
Long product name Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm :
The long product name of Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASY INFLATE FLOCKED AIR BED / TWIN
More>>>
Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm:
The official description of Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EASY INFLATE FLOCKED AIR BED / TWIN
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Built-in pillow
- Built-in foot pump that inflates bed
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, repair patch

Short summary description Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm:
This short summary of the Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm, Single mattress, Built-in air pump

Long summary description Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm:
This is an auto-generated long summary of Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm based on the first three specs of the first five spec groups.

Bestway Easy Inflate Flocked Airbed - Twin - 1.88m x 99cm x 28cm. Type: Single mattress, Product colour: Blue, Material: Vinyl. Width: 990 mm, Length: 1880 mm, Height: 280 mm. Package width: 350 mm, Package depth: 330 mm, Package height: 95 mm. Purpose: Sleeping. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Features
Type *
Single mattress
Product colour *
Blue
Material *
Vinyl
Bottom surface material
Vinyl
Built-in pillow
Yes
Built-in air pump *
Yes
Self-locking safety valve
Yes
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
990 mm
Length
1880 mm
Height
280 mm
Weight & dimensions
Weight
2.81 kg
Packaging data
Package width
350 mm
Package depth
330 mm
Package height
95 mm
Package volume
75000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
120 pc(s)