location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138941104
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.88m x 99cm x 25cm / 74" x 39" x 10"
  • - Interlocking quick release valve
  • - Fortech Fiber is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy coil beam construction
  • - Great for indoor & outdoor use
  • - Full color box
  • - Contents: One airbed, repair bag
Long product name Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin) :
The long product name of Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin)
More>>>
Short summary description Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin):
This short summary of the Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin), Single mattress, Rectangle, Indoor & outdoor

Long summary description Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin):
This is an auto-generated long summary of Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin) based on the first three specs of the first five spec groups.

Bestway Pavillo 74" x 39" x 10"/1.88m x 99cm x 25cm Trek Fortech Airbed (Twin). Type: Single mattress, Product colour: Beige, Green, Material: PVC, Polyester. Width: 990 mm, Length: 1880 mm, Height: 250 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 70 mm. Minimum order quantity: 6 pc(s), Products per pallet: 120 pc(s)

Features
Shape
Rectangle
Type *
Single mattress
Product colour *
Beige, Green
Material *
PVC, Polyester
Recommended age group *
Adults
Suitable for
Indoor & outdoor
Built-in air pump *
No
Safety valve
Yes
Intrastat code
63064000
Weight & dimensions
Width
990 mm
Length
1880 mm
Height
250 mm
Weight & dimensions
Weight
2.43 kg
Packaging data
Package width
350 mm
Package depth
305 mm
Package height
70 mm
Package volume
52000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
120 pc(s)