location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essentio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG8250-DERE35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PD7ZDA112211101CKZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659091271
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:41:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i7 i7-2600 3.4 GHz
  • - 8 GB DDR4-SDRAM 1333 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 550 Ti 4 GB Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black :
The long product name of ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2600 (8MB Cache, 3.4GHz), 8GB DDR3 1333MHz, 1TB HDD, Intel HD Graphics 2000, Nvidia GeForce GTX 550 Ti, Gigabit Ethernet, Windows 7 Home Premium
More>>>
ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black:
The official description of ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Minimalist Design
In minimalist design, form follows function. ASUS CG8250 reflects this philosophy with its tilted form which facilitates the entry of cool air to the chassis from below. This improvement allows the fans to spin slower and keeps noise to a minimum. As well as being cool on the inside, CG8250 is cool to the touch with its anodized aluminum bezel and steel chassis. These carefully selected materials and finishes ensure that it will look great in any modern interior.

The latest 2nd Generation Intel® Core™ Technology
This smart processor automatically delivers extra performance on-tap with Intel’s Turbo Boost technology 2.0, while intelligent multitasking via Intel hyperthreading technology lets you do more at once. Whether it’s HD or 3D, gaming or multimedia, this desktop can handle it all.

Advanced 3D Gaming and Beyond
Break through the boundaries of your screen! NVIDIA software automatically transforms hundreds of PC games into a full stereoscopic 3D experience for immersive gaming and stunning realism, all supported by the latest graphics technology, including NVIDIA PhysX and Microsoft DirectX® 11*. NVIDIA 3D Vision technology also offers 3D in movies and even photos!

Ultra-fast USB 3.0 and SATA 6Gb/s
Experience lightning speed data transfers at 4.8Gbps with USB 3.0 - the latest standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data up to 10X faster than USB 2.0 while remaining fully backward-compatible. The CG8350 also has native SATA 6Gb/s for up to twice the delivery throughput of regular SATA and improved scalability, so your data moves faster and more reliably.

Eco-Smart EPU
The CG8250 maintains the ASUS commitment to creating environmentally-friendly and energy-efficient products through meticulous design and innovation, helping reduce their carbon footprint and mitigate environmental impact.

Short summary description ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black:
This short summary of the ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Essentio CG8250-DERE35, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black:
This is an auto-generated long summary of ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black based on the first three specs of the first five spec groups.

ASUS Essentio CG8250-DERE35. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 550 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2600
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 550 Ti
Discrete graphics card memory
4 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1350 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
DC-in jack
Yes
Expansion slots
PCI Express x16 slots
2
PCI slots
2
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® H67
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
Processor code
SR00B
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52213
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
206 mm
Depth *
460 mm
Height *
530 mm
Weight *
13 kg
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:08:58
Uk has collected 6 expert reviews for ASUS Essentio CG8250-DERE35 Intel® Core™ i7 i7-2600 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-12-27 15:08:58
Showcased a couple of months back, the most noticeable design aspect of the ASUS Essentio CG8250 is its sloping facade, which is achieved by making the bezel lift the front portion of the chassis and let the cool air enter from below. The bezel is made of...
0%
techindustriya.com
Updated:
2016-12-27 15:08:58
Asus must have taken notice because they decided to sell their own gaming desktop starting with the CG8250. At first glance, it is totally underwhelming as compared to the Predator but looking at it more, you see the subtle design of the case such as the...
Good Good gaming performance; Fast CPU; IPS LED LCD; USB 3.0 ports; CrossFireX support...
Bad Flexing keyboard; Wish it had a better GPU; No SLI support; Only 400W PSU...
Bottom line At PhP62,995, it might be a leap to justify the purchase. On the other hands, you also get a complete Intel-based machine that can do more than just games.
75%