location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Air Foot Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Foot Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917819
Category: Foot Air Pumps Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:57
The date of the most recent change of this product data-sheet in Icecat.
Certificate (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Air Foot Pump :
The long product name of Bestway Air Foot Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIR STEPTM – AIR PUMP
More>>>
Bestway Air Foot Pump:
The official description of Bestway Air Foot Pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AIR STEPTM – AIR PUMP
- Stroke volume: 1.4L/cycle
- Easily switches from inflation to deflation
- Flexible hose
- 3 valve adaptors to fit nearly every inflation valve
- Designed to provide maximum airflow
Content: One foot pump

Short summary description Bestway Air Foot Pump:
This short summary of the Bestway Air Foot Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Air Foot Pump, Inflatables, Black, Yellow, 1.4 l/cycle, TÜV, GS, Foil bag, 280 mm

Long summary description Bestway Air Foot Pump:
This is an auto-generated long summary of Bestway Air Foot Pump based on the first three specs of the first five spec groups.

Bestway Air Foot Pump. Proper use: Inflatables, Product colour: Black, Yellow, Stroke volume: 1.4 l/cycle. Width: 280 mm, Depth: 190 mm, Weight: 504 g. Minimum order quantity: 12 pc(s), Products per pallet: 336 pc(s)

Features
Product colour *
Black, Yellow
Proper use *
Inflatables
Stroke volume
1.4 l/cycle
Deflation mode
Yes
Certification
TÜV, GS
Package type
Foil bag
Intrastat code
84142080
Weight & dimensions
Width
280 mm
Depth
190 mm
Weight
504 g
Weight & dimensions
Package width
190 mm
Package depth
330 mm
Package height
60 mm
Packaging content
Number of valve adapters
3
Hose included
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
336 pc(s)
Technical details
Package volume
50000 cm³