location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 62101 electric air pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
62101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138954067
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 62101 electric air pump:
This short summary of the Bestway 62101 electric air pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 62101, Inflatables, Blue, Yellow, 279 g, 85 mm, 110 mm, 75 mm

Long summary description Bestway 62101 electric air pump:
This is an auto-generated long summary of Bestway 62101 electric air pump based on the first three specs of the first five spec groups.

Bestway 62101. Proper use: Inflatables, Product colour: Blue, Yellow. Weight: 279 g, Package width: 85 mm, Package depth: 110 mm. Package type: Box. Number of batteries included: 2 pc(s). Minimum order quantity: 12 pc(s), Products per pallet: 1344 pc(s)

Features
Proper use *
Inflatables
Product colour
Blue, Yellow
On/off switch
Yes
Intrastat code
84142080
Technical details
Package volume
11000 cm³
Weight & dimensions
Weight
279 g
Package width
85 mm
Package depth
110 mm
Weight & dimensions
Package height
75 mm
Packaging data
Package type
Box
Packaging content
USB charger included
Yes
Rechargeable battery
Yes
Number of batteries included
2 pc(s)
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
1344 pc(s)
Brand Image Product code Product Stock Price from
Bestway Sidewinder AC/DC Air Pump Bestway Sidewinder AC/DC Air Pump
(show image)
62076 Sidewinder AC/DC Air Pump