location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Fon C5 DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Fon C5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002748
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027482
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Fon C5 DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Wireless handset Black
  • - Answering machine Intercom Maximum indoor range: 40 m Maximum outdoor range: 300 m
  • - Speakerphone 300 entries
  • - Caller ID Alarm clock
  • - Built-in display
  • - Plug and Play
  • - Lithium-Ion (Li-Ion) 750 mAh Talk time: 10 h Standby time: 280 h
More>>>
Short summary description AVM FRITZ!Fon C5 DECT telephone Caller ID Black:
This short summary of the AVM FRITZ!Fon C5 DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Fon C5, DECT telephone, Wireless handset, Speakerphone, 300 entries, Caller ID, Black

Long summary description AVM FRITZ!Fon C5 DECT telephone Caller ID Black:
This is an auto-generated long summary of AVM FRITZ!Fon C5 DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

AVM FRITZ!Fon C5. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 40 m, Maximum outdoor range: 300 m. Phonebook capacity: 300 entries. Caller ID. Product colour: Black. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Intercom
Yes
Maximum indoor range
40 m
Maximum outdoor range
300 m
ECO mode
Yes
Design
Mounting type *
Desk
Product colour *
Black
Elderly phone *
No
Backlight buttons
Yes
Keypad illumination
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
300 entries
Microphone mute
Yes
Wallpapers & colour schemes
Yes
Babyphone function
Yes
Call management
Caller ID *
Yes
Redialing
Yes
Conference call
Yes
Call forwarding
Yes
Call waiting
Yes
Calling line identification presentation (CLIP)
Yes
Speed dialling
Yes
Call screening
Yes
Call hold
Yes
Call blocking
Yes
Call timer
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Customizable wallpaper
Yes
Management features
Clock with calendar
Yes
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Battery full indication
Yes
Battery low indication
Yes
Display
Display resolution
240 x 320 pixels
Backlight display
Yes
Built-in display *
Yes
Display number of colours
262144 colours
Ports & interfaces
Plug and Play
Yes
Headset connectivity
3.5 mm
Power
AC input voltage
230 V
AC input frequency
50 Hz
Battery type
Li-Ion
Number of batteries supported
1
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
750 mAh
Battery recharge time
6 h
Talk time
10 h
Standby time
280 h
Certificates
Certification
CE
Weight & dimensions
Width
150 mm
Depth
15 mm
Height
48 mm
Weight
111 g
Packaging content
Number of handsets included *
1
Manual
Yes
Headset included
No
Charger
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:47:40
Uk has collected 11 expert reviews for AVM FRITZ!Fon C5 DECT telephone Caller ID Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
nikktech.com
Updated:
2020-07-09 18:24:51
We may have always preferred wired over wireless connectivity for various reasons (performance and security being the two most important ones) but the same doesn't apply for cordless telephones since they do offer a level of freedom you don't get from cor...
0%
Brand Image Product code Product Stock Price from
FRITZ!Fon M2, DE DECT telephone Caller ID White FRITZ!Fon M2, DE DECT telephone Caller ID White
(show image)
20002511 FRITZ!Fon M2, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)